Cirque Corporation PK20 Touchpad PK20

Description
PK20 Touchpad The PK20 is an industry standard-sized, programmable configuration touch panel. The overlay can be embossed with one or three user-friendly hotlink buttons, which eliminate the need for potentially unreliable mechanical switches. The programmable hotlinks independently execute programs/commands, open files, control browser functions, assign (toggle) mouse actions and control cursor modes (i.e. horizontal snap-to-grid). We also offer custom overlays to match your design requirements. APPLICATIONSKiosk Industrial controls Medical devices Instrumentation Web terminals FEATURESIndustry-sta ndard laptop size Both PS/2 & Serial (10-pin connector) compatibility Low power consumption Easy product integration due to thin, lightweight design No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurabl e options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.
Description
PK20 Touchpad The PK20 is an industry standard-sized, programmable configuration touch panel. The overlay can be embossed with one or three user-friendly hotlink buttons, which eliminate the need for potentially unreliable mechanical switches. The programmable hotlinks independently execute programs/commands, open files, control browser functions, assign (toggle) mouse actions and control cursor modes (i.e. horizontal snap-to-grid). We also offer custom overlays to match your design requirements. APPLICATIONSKiosk Industrial controls Medical devices Instrumentation Web terminals FEATURESIndustry-sta ndard laptop size Both PS/2 & Serial (10-pin connector) compatibility Low power consumption Easy product integration due to thin, lightweight design No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurabl e options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.

Suppliers

Company
Product
Description
Supplier Links
PK20 Touchpad - PK20 - Cirque Corporation
Salt Lake City, UT, USA
PK20 Touchpad
PK20
PK20 Touchpad PK20
PK20 Touchpad The PK20 is an industry standard-sized, programmable configuration touch panel. The overlay can be embossed with one or three user-friendly hotlink buttons, which eliminate the need for potentially unreliable mechanical switches. The programmable hotlinks independently execute programs/commands, open files, control browser functions, assign (toggle) mouse actions and control cursor modes (i.e. horizontal snap-to-grid). We also offer custom overlays to match your design requirements. APPLICATIONSKiosk Industrial controls Medical devices Instrumentation Web terminals FEATURESIndustry-sta ndard laptop size Both PS/2 & Serial (10-pin connector) compatibility Low power consumption Easy product integration due to thin, lightweight design No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurabl e options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.

PK20 Touchpad The PK20 is an industry standard-sized, programmable configuration touch panel. The overlay can be embossed with one or three user-friendly hotlink buttons, which eliminate the need for potentially unreliable mechanical switches. The programmable hotlinks independently execute programs/commands, open files, control browser functions, assign (toggle) mouse actions and control cursor modes (i.e. horizontal snap-to-grid). We also offer custom overlays to match your design requirements. APPLICATIONSKiosk Industrial controls Medical devices Instrumentation Web terminals FEATURESIndustry-standard laptop size Both PS/2 & Serial (10-pin connector) compatibility Low power consumption Easy product integration due to thin, lightweight design No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurable options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.

Supplier's Site

Technical Specifications

  Cirque Corporation
Product Category Computer Mice and Pointing Devices
Product Number PK20
Product Name PK20 Touchpad
Device Type Touchpad
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 8418399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Upright
Number of Buttons 3
Dimensions 120 x 70 x 68mm
View Details
 - 96676 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Standard Mouse
Mounting Handheld
View Details
TM9950 Touchpad - TM9950 - Cirque Corporation
Cirque Corporation
Specs
Device Type Touchpad
Interface IBM PS/2 / AT
Driver / OS Compatibility Windows 95/98/2000/NT
View Details