Corsair Memory Vengeance® M90 Performance MMO and RTS Laser Gaming CH-9000002-NA

Description
The Vengeance M90 Laser Gaming Mouse: optimized for MMO and RTS gaming. The M90's contoured design is accented with soft-touch, textured surfaces for amazing feel. Enthusiast-grade 5,700 DPI laser sensor You get maximum precision and response from the Avago Technologies ADNS-9500 LaserStream™ gaming sensor, even on high resolution displays. Outpace and dominate opposing players with less accurate or slower gaming mice. 15 intelligently positioned buttons, including nine macro key The 15 fully programmable buttons are arranged and tuned for intuitive operation without compromising your grip. You get almost effortless access to your frequently-used abilities, macros, button combinations, and spells. Keep your focus on the game, and not the buttons. Solid aluminum chassis with a soft touch surface The strong aluminum frame is the secret to low weight, high rigidity, and optimal mass distribution. The texturized, soft-touch surfaces are designed for comfort even after extended hours of gameplay. In short... it's designed to simply feel right. Vengeance Gaming Mouse Software Create up to 50 profiles and share, import and export macros with the Vengeance gaming mouse software. It's a free download at corsair.com. Quick profile selection with onboard memory Play multiple games, with multiple character types? Store up to 6 profiles in memory on the Vengeance M90 laser gaming mouse, so you can easily save your character profiles, favorite macros and frequently used keys. Enjoy the convenience of always having your profiles and preferences even if you switch PCs. On the fly DPI adjustment Instantly adjust DPI for precise control when quick changes are needed between different sensitivity settings... all with the simple touch of a button. Lift Detection When the action is fast and furious, you are constantly moving and repositioning your mouse. The M90 includes lift detection provides high precision tracking and reliable cursor placement even when lifted off of the mousing surface. Selectable Response Time Tune the performance for your desktop surface by choosing between four response times — 1000Hz, 500Hz, 250Hz, or 125Hz (1ms, 2ms, 4ms or 8ms). 15 programmable buttons are ergonomically placed to be exactly where you expect them to be without compromising your grip. High-mass s
Description
The Vengeance M90 Laser Gaming Mouse: optimized for MMO and RTS gaming. The M90's contoured design is accented with soft-touch, textured surfaces for amazing feel. Enthusiast-grade 5,700 DPI laser sensor You get maximum precision and response from the Avago Technologies ADNS-9500 LaserStream™ gaming sensor, even on high resolution displays. Outpace and dominate opposing players with less accurate or slower gaming mice. 15 intelligently positioned buttons, including nine macro key The 15 fully programmable buttons are arranged and tuned for intuitive operation without compromising your grip. You get almost effortless access to your frequently-used abilities, macros, button combinations, and spells. Keep your focus on the game, and not the buttons. Solid aluminum chassis with a soft touch surface The strong aluminum frame is the secret to low weight, high rigidity, and optimal mass distribution. The texturized, soft-touch surfaces are designed for comfort even after extended hours of gameplay. In short... it's designed to simply feel right. Vengeance Gaming Mouse Software Create up to 50 profiles and share, import and export macros with the Vengeance gaming mouse software. It's a free download at corsair.com. Quick profile selection with onboard memory Play multiple games, with multiple character types? Store up to 6 profiles in memory on the Vengeance M90 laser gaming mouse, so you can easily save your character profiles, favorite macros and frequently used keys. Enjoy the convenience of always having your profiles and preferences even if you switch PCs. On the fly DPI adjustment Instantly adjust DPI for precise control when quick changes are needed between different sensitivity settings... all with the simple touch of a button. Lift Detection When the action is fast and furious, you are constantly moving and repositioning your mouse. The M90 includes lift detection provides high precision tracking and reliable cursor placement even when lifted off of the mousing surface. Selectable Response Time Tune the performance for your desktop surface by choosing between four response times — 1000Hz, 500Hz, 250Hz, or 125Hz (1ms, 2ms, 4ms or 8ms). 15 programmable buttons are ergonomically placed to be exactly where you expect them to be without compromising your grip. High-mass s

Suppliers

Company
Product
Description
Supplier Links
Vengeance® M90 Performance MMO and RTS Laser Gaming - CH-9000002-NA - Corsair Memory
Fremont, CA, USA
Vengeance® M90 Performance MMO and RTS Laser Gaming
CH-9000002-NA
Vengeance® M90 Performance MMO and RTS Laser Gaming CH-9000002-NA
The Vengeance M90 Laser Gaming Mouse: optimized for MMO and RTS gaming. The M90's contoured design is accented with soft-touch, textured surfaces for amazing feel. Enthusiast-grade 5,700 DPI laser sensor You get maximum precision and response from the Avago Technologies ADNS-9500 LaserStream™ gaming sensor, even on high resolution displays. Outpace and dominate opposing players with less accurate or slower gaming mice. 15 intelligently positioned buttons, including nine macro key The 15 fully programmable buttons are arranged and tuned for intuitive operation without compromising your grip. You get almost effortless access to your frequently-used abilities, macros, button combinations, and spells. Keep your focus on the game, and not the buttons. Solid aluminum chassis with a soft touch surface The strong aluminum frame is the secret to low weight, high rigidity, and optimal mass distribution. The texturized, soft-touch surfaces are designed for comfort even after extended hours of gameplay. In short... it's designed to simply feel right. Vengeance Gaming Mouse Software Create up to 50 profiles and share, import and export macros with the Vengeance gaming mouse software. It's a free download at corsair.com. Quick profile selection with onboard memory Play multiple games, with multiple character types? Store up to 6 profiles in memory on the Vengeance M90 laser gaming mouse, so you can easily save your character profiles, favorite macros and frequently used keys. Enjoy the convenience of always having your profiles and preferences even if you switch PCs. On the fly DPI adjustment Instantly adjust DPI for precise control when quick changes are needed between different sensitivity settings... all with the simple touch of a button. Lift Detection When the action is fast and furious, you are constantly moving and repositioning your mouse. The M90 includes lift detection provides high precision tracking and reliable cursor placement even when lifted off of the mousing surface. Selectable Response Time Tune the performance for your desktop surface by choosing between four response times — 1000Hz, 500Hz, 250Hz, or 125Hz (1ms, 2ms, 4ms or 8ms). 15 programmable buttons are ergonomically placed to be exactly where you expect them to be without compromising your grip. High-mass s

The Vengeance M90 Laser Gaming Mouse: optimized for MMO and RTS gaming.

The M90's contoured design is accented with soft-touch, textured surfaces for amazing feel.

Enthusiast-grade 5,700 DPI laser sensor

You get maximum precision and response from the Avago Technologies ADNS-9500 LaserStream™ gaming sensor, even on high resolution displays. Outpace and dominate opposing players with less accurate or slower gaming mice.

15 intelligently positioned buttons, including nine macro key

The 15 fully programmable buttons are arranged and tuned for intuitive operation without compromising your grip. You get almost effortless access to your frequently-used abilities, macros, button combinations, and spells. Keep your focus on the game, and not the buttons.

Solid aluminum chassis with a soft touch surface

The strong aluminum frame is the secret to low weight, high rigidity, and optimal mass distribution. The texturized, soft-touch surfaces are designed for comfort even after extended hours of gameplay. In short... it's designed to simply feel right.

Vengeance Gaming Mouse Software

Create up to 50 profiles and share, import and export macros with the Vengeance gaming mouse software. It's a free download at corsair.com.

Quick profile selection with onboard memory

Play multiple games, with multiple character types? Store up to 6 profiles in memory on the Vengeance M90 laser gaming mouse, so you can easily save your character profiles, favorite macros and frequently used keys. Enjoy the convenience of always having your profiles and preferences even if you switch PCs.

On the fly DPI adjustment

Instantly adjust DPI for precise control when quick changes are needed between different sensitivity settings... all with the simple touch of a button.

Lift Detection

When the action is fast and furious, you are constantly moving and repositioning your mouse. The M90 includes lift detection provides high precision tracking and reliable cursor placement even when lifted off of the mousing surface.

Selectable Response Time

Tune the performance for your desktop surface by choosing between four response times — 1000Hz, 500Hz, 250Hz, or 125Hz (1ms, 2ms, 4ms or 8ms).

15 programmable buttons are ergonomically placed to be exactly where you expect them to be without compromising your grip.

High-mass s

Supplier's Site

Technical Specifications

  Corsair Memory
Product Category Computer Mice and Pointing Devices
Product Number CH-9000002-NA
Product Name Vengeance® M90 Performance MMO and RTS Laser Gaming
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 2800534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Ergonomic
Number of Buttons 7
Interface USB; USB
View Details
Xbox Wireless Controller -  - Microsoft Corp.
Specs
Device Type Joystick
Number of Buttons 10
Applications Gaming
View Details