Churod Americas, Inc. 60-120 Ampere High voltage DC relay CHEV-E/S Series

Description
60-120 Ampere High voltage DC relay
Request a Quote
Description
60-120 Ampere High voltage DC relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CHEV series is a hermetically sealed high-voltage DC relay for BEV, FCEV, and EV charging applications, rated for 60 A or 120 A at up to 750 VDC. It features magnetic driving, arc suppression, and anti-welded contacts. Available in standard and economized coil types, it uses PWM to reduce hold power to 1.9 W. Mounting is via M5 screws, with a weight of approximately 210 g. Operating temperature ranges from -40°C to +85°C. Electrical endurance reaches 35,000 operations at 450 VDC for 60 A models. Coil voltage options include 12 VDC, 24 VDC, or 12-24 VDC. Insulation resistance is 1000 MΩ min at 1000 VDC, with 4000 VAC dielectric strength between coil and contacts. Mechanical endurance is 200,000 operations minimum under no load.

Datasheet Summary
Powered by GS/AI

The CHEV series is a hermetically sealed high-voltage DC relay for BEV, FCEV, and EV charging applications, rated for 60 A or 120 A at up to 750 VDC. It features magnetic driving, arc suppression, and anti-welded contacts. Available in standard and economized coil types, it uses PWM to reduce hold power to 1.9 W. Mounting is via M5 screws, with a weight of approximately 210 g. Operating temperature ranges from -40°C to +85°C. Electrical endurance reaches 35,000 operations at 450 VDC for 60 A models. Coil voltage options include 12 VDC, 24 VDC, or 12-24 VDC. Insulation resistance is 1000 MΩ min at 1000 VDC, with 4000 VAC dielectric strength between coil and contacts. Mechanical endurance is 200,000 operations minimum under no load.

Suppliers

Company
Product
Description
Supplier Links
60-120 Ampere High voltage DC relay - CHEV-E/S Series - Churod Americas, Inc.
Wayne, PA, United States
60-120 Ampere High voltage DC relay
CHEV-E/S Series
60-120 Ampere High voltage DC relay CHEV-E/S Series
60-120 Ampere High voltage DC relay

60-120 Ampere High voltage DC relay

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category High Voltage Relays
Product Number CHEV-E/S Series
Product Name 60-120 Ampere High voltage DC relay
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
DC Power 6 watts
Resistance 5 to 104 ohms
Unlock Full Specs
to access all available technical data

Similar Products

150A High Voltage Direct Current Relay - CHEV-P150D - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Features Sealed Relay
Poles Single Pole (SP)
Throw Single Throw
View Details
50A HVDC Relay - CHDR1-50 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
50A/70A AC Relay - CHAR1 Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details