Churod Americas, Inc. 8A Miniature Power Relay CHZ05 Series

Description
8A Miniature Power Relay
Request a Quote
Description
8A Miniature Power Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CHZ05 Series is an 8A miniature power relay with a 2 Form A (DPST) or 2 Form C (DPDT) contact arrangement, designed for use in appliances, power supplies, and industrial control applications. It features PCB terminals and has dimensions of 29.2mm × 12.8mm × 20.9mm. The relay meets cULus, TUV, and CQC requirements with a dielectric strength of 5,000VAC between coil and contact. It supports coil voltages from 5 to 48VDC with sensitive (540mW) and standard (720mW) coil options, and contacts rated for 8A at 250VAC or 30VDC. Maximum switching power is 2,000VA/1240W. The relay has a Class F insulation system, operates between -40℃ and +85℃, and offers vented (V) or sealed (S) enclosure types. Weight is approximately 13g.

Datasheet Summary
Powered by GS/AI

The CHZ05 Series is an 8A miniature power relay with a 2 Form A (DPST) or 2 Form C (DPDT) contact arrangement, designed for use in appliances, power supplies, and industrial control applications. It features PCB terminals and has dimensions of 29.2mm × 12.8mm × 20.9mm. The relay meets cULus, TUV, and CQC requirements with a dielectric strength of 5,000VAC between coil and contact. It supports coil voltages from 5 to 48VDC with sensitive (540mW) and standard (720mW) coil options, and contacts rated for 8A at 250VAC or 30VDC. Maximum switching power is 2,000VA/1240W. The relay has a Class F insulation system, operates between -40℃ and +85℃, and offers vented (V) or sealed (S) enclosure types. Weight is approximately 13g.

Suppliers

Company
Product
Description
Supplier Links
8A Miniature Power Relay - CHZ05 Series - Churod Americas, Inc.
Wayne, PA, United States
8A Miniature Power Relay
CHZ05 Series
8A Miniature Power Relay CHZ05 Series
8A Miniature Power Relay

8A Miniature Power Relay

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category Electromechanical Relays
Product Number CHZ05 Series
Product Name 8A Miniature Power Relay
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw (optional feature); Double Throw (optional feature)
Features Sealed Relay (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

17A Miniature Power Relay - CHI03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
4 Pole, 6A Forcibly Guided Relay - CHSR4 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Four Pole (4P)
Throw Single Throw
View Details
10A Miniature Power Relay - A2 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details