ProPhotonix, Ltd. Lotus LED Line Light

Description
The LOTUS LED Line Light was developed in response to market requirements for a long-life LED replacement for fluorescent lamps. It was designed using proven LED technology techniques to provide an alternative solution to fluorescent illumination for use in machine vision applications. The Lotus has a unique design which utilizes the latest LED technology, combined with an integrated optical system to produce a high performance line light. The flexible design ensures the Lotus to be compatible with both back lighting and front lighting web applications, providing a broad and uniform beam which is consistent across webs as wide as 5 meters. Features Stable and uniform factory-set light output High energy efficiency, with integrated power control 5 year long lifetime with maintenance free operation Integrated optics for increased intensity and extended working distance Robust mechanical design Compact design (40mm x 60mm) with flexible mounting features Stable color temperature and intensity over the lifetime Any length available up to 5 meters, in 100mm increments Integrated intensity and On/Off control No necessity for complex power supply, simple 24V compatibility Available in different wavelengths
Description
The LOTUS LED Line Light was developed in response to market requirements for a long-life LED replacement for fluorescent lamps. It was designed using proven LED technology techniques to provide an alternative solution to fluorescent illumination for use in machine vision applications. The Lotus has a unique design which utilizes the latest LED technology, combined with an integrated optical system to produce a high performance line light. The flexible design ensures the Lotus to be compatible with both back lighting and front lighting web applications, providing a broad and uniform beam which is consistent across webs as wide as 5 meters. Features Stable and uniform factory-set light output High energy efficiency, with integrated power control 5 year long lifetime with maintenance free operation Integrated optics for increased intensity and extended working distance Robust mechanical design Compact design (40mm x 60mm) with flexible mounting features Stable color temperature and intensity over the lifetime Any length available up to 5 meters, in 100mm increments Integrated intensity and On/Off control No necessity for complex power supply, simple 24V compatibility Available in different wavelengths

Suppliers

Company
Product
Description
Supplier Links
Lotus LED Line Light -  - ProPhotonix, Ltd.
Salem, NH, USA
Lotus LED Line Light
Lotus LED Line Light
The LOTUS LED Line Light was developed in response to market requirements for a long-life LED replacement for fluorescent lamps. It was designed using proven LED technology techniques to provide an alternative solution to fluorescent illumination for use in machine vision applications. The Lotus has a unique design which utilizes the latest LED technology, combined with an integrated optical system to produce a high performance line light. The flexible design ensures the Lotus to be compatible with both back lighting and front lighting web applications, providing a broad and uniform beam which is consistent across webs as wide as 5 meters. Features Stable and uniform factory-set light output High energy efficiency, with integrated power control 5 year long lifetime with maintenance free operation Integrated optics for increased intensity and extended working distance Robust mechanical design Compact design (40mm x 60mm) with flexible mounting features Stable color temperature and intensity over the lifetime Any length available up to 5 meters, in 100mm increments Integrated intensity and On/Off control No necessity for complex power supply, simple 24V compatibility Available in different wavelengths

The LOTUS LED Line Light was developed in response to market requirements for a long-life LED replacement for fluorescent lamps. It was designed using proven LED technology techniques to provide an alternative solution to fluorescent illumination for use in machine vision applications.

The Lotus has a unique design which utilizes the latest LED technology, combined with an integrated optical system to produce a high performance line light. The flexible design ensures the Lotus to be compatible with both back lighting and front lighting web applications, providing a broad and uniform beam which is consistent across webs as wide as 5 meters.

Features

  • Stable and uniform factory-set light output
  • High energy efficiency, with integrated power control
  • 5 year long lifetime with maintenance free operation
  • Integrated optics for increased intensity and extended working distance
  • Robust mechanical design
  • Compact design (40mm x 60mm) with flexible mounting features
  • Stable color temperature and intensity over the lifetime
  • Any length available up to 5 meters, in 100mm increments
  • Integrated intensity and On/Off control
  • No necessity for complex power supply, simple 24V compatibility
  • Available in different wavelengths
Supplier's Site

Technical Specifications

  ProPhotonix, Ltd.
Product Category Illuminators
Product Name Lotus LED Line Light
Illumination Type Line
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
SugarCUBE™ LED Illumination System -  - Ushio America, Inc.
Specs
Light Source Light Emitting Diode
Illuminator Features Fiber Optic
Lifetime 50000 hours
View Details
Linear Light Source - SMI-BL-10017-01 - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details