Rayfine Specialty Lighting Co., Ltd. Light module with high light output and limited dimensions RFFM-1121 & RFFM-1122

Description
Gastrointestinal endoscope light source Key feature for gastrointestinal endoscope light source: High brightness. Features for Gastrointestinal endoscope light source: With aspheric glass lens, much higher flux output With driver, comply with EMC requirements With Teflon wire, withstand 200°C Typical application for Gastrointestinal endoscope light source: Laparoscope, Gastrointestinal endoscope, to replace Xenon lamp of 175W. Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Key parameter for Gastrointestinal endoscope light source Ra=90 CCT=5700±500K Back focus length 23.6mm 2200lm output out of module 1050lm Luminous flux out of fiber Input voltage: DC12V (To be customized as per customer requirements) Power consumption:50W Blue/Green ratio:119% Red/Green ratio:44% IR cut-off performance:3.5mW/lm PWM/Linear Dimming: min 10%; max:100% (PWM dimming, to be customized as per customer requirements) Net weight:385g+289g (light engine + driver case)
Description
Gastrointestinal endoscope light source Key feature for gastrointestinal endoscope light source: High brightness. Features for Gastrointestinal endoscope light source: With aspheric glass lens, much higher flux output With driver, comply with EMC requirements With Teflon wire, withstand 200°C Typical application for Gastrointestinal endoscope light source: Laparoscope, Gastrointestinal endoscope, to replace Xenon lamp of 175W. Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Key parameter for Gastrointestinal endoscope light source Ra=90 CCT=5700±500K Back focus length 23.6mm 2200lm output out of module 1050lm Luminous flux out of fiber Input voltage: DC12V (To be customized as per customer requirements) Power consumption:50W Blue/Green ratio:119% Red/Green ratio:44% IR cut-off performance:3.5mW/lm PWM/Linear Dimming: min 10%; max:100% (PWM dimming, to be customized as per customer requirements) Net weight:385g+289g (light engine + driver case)

Suppliers

Company
Product
Description
Supplier Links
Light module with high light output and limited dimensions - RFFM-1121 & RFFM-1122 - Rayfine Specialty Lighting Co., Ltd.
Shenzhen, China
Light module with high light output and limited dimensions
RFFM-1121 & RFFM-1122
Light module with high light output and limited dimensions RFFM-1121 & RFFM-1122
Gastrointestinal endoscope light source Key feature for gastrointestinal endoscope light source: High brightness. Features for Gastrointestinal endoscope light source: With aspheric glass lens, much higher flux output With driver, comply with EMC requirements With Teflon wire, withstand 200°C Typical application for Gastrointestinal endoscope light source: Laparoscope, Gastrointestinal endoscope, to replace Xenon lamp of 175W. Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Key parameter for Gastrointestinal endoscope light source Ra=90 CCT=5700±500K Back focus length 23.6mm 2200lm output out of module 1050lm Luminous flux out of fiber Input voltage: DC12V (To be customized as per customer requirements) Power consumption:50W Blue/Green ratio:119% Red/Green ratio:44% IR cut-off performance:3.5mW/lm PWM/Linear Dimming: min 10%; max:100% (PWM dimming, to be customized as per customer requirements) Net weight:385g+289g (light engine + driver case)

Gastrointestinal endoscope light source

Key feature for gastrointestinal endoscope light source: High brightness.

    Features for Gastrointestinal endoscope light source:
    • With aspheric glass lens, much higher flux output
    • With driver, comply with EMC requirements
    • With Teflon wire, withstand 200°C
    Typical application for Gastrointestinal endoscope light source: Laparoscope, Gastrointestinal endoscope, to replace Xenon lamp of 175W.
      Rayfine focus on best optical solution for medical lighting application. Major line as below:
      • White light module for endoscope
      • NBI light module for endoscope
      • ICG-NIR+white light module
      • ICG-NIR+NBI+white light module
      • Dental lamp
      • Dental light module
      • Surgical microscope light module
      • UV light module for medical application
      • Light source
      Key parameter for Gastrointestinal endoscope light source
      • Ra=90
      • CCT=5700±500K
      • Back focus length 23.6mm
      • 2200lm output out of module
      • 1050lm Luminous flux out of fiber
      • Input voltage: DC12V (To be customized as per customer requirements)
      • Power consumption:50W
      • Blue/Green ratio:119%
      • Red/Green ratio:44%
      • IR cut-off performance:3.5mW/lm
      • PWM/Linear Dimming: min 10%; max:100% (PWM dimming, to be customized as per customer requirements)
      • Net weight:385g+289g (light engine + driver case)
Supplier's Site

Technical Specifications

  Rayfine Specialty Lighting Co., Ltd.
Product Category Illuminators
Product Number RFFM-1121 & RFFM-1122
Product Name Light module with high light output and limited dimensions
Illumination Type Spot
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Multi-Angle Square Light - CA-DQB7M - KEYENCE
Specs
Illumination Type Multi-Angle Square Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
NBI light module with white +415nm+540nm+630nm - RFFM-16A1 - Rayfine Specialty Lighting Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5200 to 6200 K
View Details
 - DF-200-1 - Image Labs International
Image Labs International
Specs
Light Source Light Emitting Diode; Lamp
Illuminator Features Diffused
Lifetime 50000 hours
View Details