Precision control of an external Piezo valve with full scale (TEOS equivalent) of 580 mg/min
This thermal Liquid Flow Controller (LFC) is designed to work with the MSP ‘PE’ series Turbo-Vaporizers. The 2940 LFC is comprised of a thermal sensor to sense the mass flow rate of the liquid and generate a voltage to operate the piezoelectric control valve in the ‘PE’ series Turbo-Vaporizers. The 2940 features a fast response time making it a good choice for short duration vapor pulses frequently used in ALD or short pulse CVD. The 2940 features zoned ‘PID’ settings and a self-learning function for improved control.
Model - 2940 Liquid Flow Controller FC1
Full Scale TEOS Equiv (g/min) 0.58
Full Scale DI Water (g/min) 0.08
Overpressure Resistance (bar) 5
Max Pressure Drop (mbar) 5
Capillary Inner Diameter (mm) 0.48
Power @ 24V (W) 48
Port Connectors 1/8 inch Male CVR Fitting
Operating Temperature (ºC) 0–50
Operating Humidity (%) 20–80 non-condensing
Wetted Materials Quartz Glass/PEEK/SS316/Vit
Dimensions (mm/inches) 127 x 152 x 25 / 5 x 6 x 1
Weight (kg/lb) 0.45/1.0
Ambient Storage Temperature (ºC) -10–60
Mounting Slots Four slots 0.15 inches wide on a 4.75 inch x 0.75 inch pattern
Communications Pinout
Pin Function
1 +24V
2 Set-point (0–5V)
3 Monitor (0–5V)
4 RXD
5 TXD
6,7,8,9 Ground
| TSI Incorporated | |
|---|---|
| Product Category | MEMS Processing Equipment |
| Product Number | 2940-01-1004 |
| Product Name | 2940 FC1 Liquid Flow Controller |
| Process | Chemical Vapor Deposition; Physical Vapor Deposition |