Palomar Technologies, Inc High Vacuum MEMS Packaging Vacuum Furnace 3150

Description
Overview The SST 3150 is a high vacuum furnace that provides advanced packaging capabilities in vacuum levels as low as 10-7 Torr, and temperatures up to 500°C (1000°C optional). The clean-room compatible system may also be configured to allow for in situ separation of lid and package, getter firing and sealing of MEMS packages. The 3150 utilizes a turbo-molecular drag pump for effective pumping of hydrogen gas molecules. An optional cryogenic water pump may be added to the system for processes requiring extremely low levels of residual water vapor. Features High vacuum capability for low residual vacuum MEMS packages. Turbomolecular pump enables vacuum to 10-7 Torr or lower. The in situ Getter Activation maintains long-term low vacuum within package. The precise heat and cool controls allow for accurate control of thermal cycles. It automated linear motion stage provides component separation and getter activation. Multiple thermal zones are ideal for complex MEMS package assembly. Resistive graphite heat system results in precise control of components. The 8000i Wire Bonder also features Continuous Bonding Technology, which can load parts onto the wire bonder while it is bonding. High Vacuum Furnace Applications MEMS Package Sealing Infrared Sensor Package Sealing Crystal Oscillator Package Sealing Hermetic Package Sealing Wafer Level Packaging Void-Free Eutectic Die Attach Low Moisture Package Sealing Nobel Gas Miniature Lamp Sealing Military Electronic Package Sealing
Description
Overview The SST 3150 is a high vacuum furnace that provides advanced packaging capabilities in vacuum levels as low as 10-7 Torr, and temperatures up to 500°C (1000°C optional). The clean-room compatible system may also be configured to allow for in situ separation of lid and package, getter firing and sealing of MEMS packages. The 3150 utilizes a turbo-molecular drag pump for effective pumping of hydrogen gas molecules. An optional cryogenic water pump may be added to the system for processes requiring extremely low levels of residual water vapor. Features High vacuum capability for low residual vacuum MEMS packages. Turbomolecular pump enables vacuum to 10-7 Torr or lower. The in situ Getter Activation maintains long-term low vacuum within package. The precise heat and cool controls allow for accurate control of thermal cycles. It automated linear motion stage provides component separation and getter activation. Multiple thermal zones are ideal for complex MEMS package assembly. Resistive graphite heat system results in precise control of components. The 8000i Wire Bonder also features Continuous Bonding Technology, which can load parts onto the wire bonder while it is bonding. High Vacuum Furnace Applications MEMS Package Sealing Infrared Sensor Package Sealing Crystal Oscillator Package Sealing Hermetic Package Sealing Wafer Level Packaging Void-Free Eutectic Die Attach Low Moisture Package Sealing Nobel Gas Miniature Lamp Sealing Military Electronic Package Sealing

Suppliers

Company
Product
Description
Supplier Links
High Vacuum MEMS Packaging Vacuum Furnace - 3150 - Palomar Technologies, Inc
Carlsbad, CA, United States
High Vacuum MEMS Packaging Vacuum Furnace
3150
High Vacuum MEMS Packaging Vacuum Furnace 3150
Overview The SST 3150 is a high vacuum furnace that provides advanced packaging capabilities in vacuum levels as low as 10-7 Torr, and temperatures up to 500°C (1000°C optional). The clean-room compatible system may also be configured to allow for in situ separation of lid and package, getter firing and sealing of MEMS packages. The 3150 utilizes a turbo-molecular drag pump for effective pumping of hydrogen gas molecules. An optional cryogenic water pump may be added to the system for processes requiring extremely low levels of residual water vapor. Features High vacuum capability for low residual vacuum MEMS packages. Turbomolecular pump enables vacuum to 10-7 Torr or lower. The in situ Getter Activation maintains long-term low vacuum within package. The precise heat and cool controls allow for accurate control of thermal cycles. It automated linear motion stage provides component separation and getter activation. Multiple thermal zones are ideal for complex MEMS package assembly. Resistive graphite heat system results in precise control of components. The 8000i Wire Bonder also features Continuous Bonding Technology, which can load parts onto the wire bonder while it is bonding. High Vacuum Furnace Applications MEMS Package Sealing Infrared Sensor Package Sealing Crystal Oscillator Package Sealing Hermetic Package Sealing Wafer Level Packaging Void-Free Eutectic Die Attach Low Moisture Package Sealing Nobel Gas Miniature Lamp Sealing Military Electronic Package Sealing

Overview

The SST 3150 is a high vacuum furnace that provides advanced packaging capabilities in vacuum levels as low as 10-7 Torr, and temperatures up to 500°C (1000°C optional). The clean-room compatible system may also be configured to allow for in situ separation of lid and package, getter firing and sealing of MEMS packages. The 3150 utilizes a turbo-molecular drag pump for effective pumping of hydrogen gas molecules. An optional cryogenic water pump may be added to the system for processes requiring extremely low levels of residual water vapor.

Features

High vacuum capability for low residual vacuum MEMS packages. Turbomolecular pump enables vacuum to 10-7 Torr or lower. The in situ Getter Activation maintains long-term low vacuum within package. The precise heat and cool controls allow for accurate control of thermal cycles. It automated linear motion stage provides component separation and getter activation. Multiple thermal zones are ideal for complex MEMS package assembly. Resistive graphite heat system results in precise control of components. The 8000i Wire Bonder also features Continuous Bonding Technology, which can load parts onto the wire bonder while it is bonding.

High Vacuum Furnace Applications

  • MEMS Package Sealing
  • Infrared Sensor Package Sealing
  • Crystal Oscillator Package Sealing
  • Hermetic Package Sealing
  • Wafer Level Packaging
  • Void-Free Eutectic Die Attach
  • Low Moisture Package Sealing
  • Nobel Gas Miniature Lamp Sealing
  • Military Electronic Package Sealing
Supplier's Site

Technical Specifications

  Palomar Technologies, Inc
Product Category MEMS Processing Equipment
Product Number 3150
Product Name High Vacuum MEMS Packaging Vacuum Furnace
Type Free Standing System
Process Activating Getters, Sealing of Discrete MEMS Packages, and Brazing
Applications MEMS
Chamber Size Thermal Work Zone: 25 in2 (160 cm2); Work Surface Height: 37 in (95 cm) adjustable
Unlock Full Specs
to access all available technical data

Similar Products

2940 FC3 Liquid Flow Controller - 2940-01-1005 - TSI Incorporated
Specs
Process Chemical Vapor Deposition; Physical Vapor Deposition
Applications MEMS
View Details
Precision Oscillating Head Polishing Machine - LLCD Optical - Precision Surfacing Solutions
Specs
Type Batch; Continuous Web or Wire Coater; Inline or Semicontinuous
Process Polishing, Lapping, Planarizing
Applications Flat Panel Display; MEMS; Optical Coatings; Semiconductors; Magnetic storage
View Details
Benchtop Plasma Cleaner - PE-50 XL - Plasma Etch, Inc.
Specs
Type Laboratory or Benchtop
Process Plasma Etching and Cleaning
Applications MEMS; Photovoltaic or solar cell; Research / Surface Analysis; Semiconductors; Medical; Printed Circuit Boards
View Details
Turbo-Vaporizer 2800PE - 2800PE - TSI Incorporated
Specs
Process Chemical Vapor Deposition; Physical Vapor Deposition
Applications MEMS
View Details