TSI Incorporated 2940 FC3 Liquid Flow Controller 2940-01-1005

Description
Precision control of an external Piezo valve with full scale (TEOS equivalent) of 6.4 g/min This thermal Liquid Flow Controller (LFC) is designed to work with the MSP ‘PE’ series Turbo-Vaporizers. The 2940 LFC is comprised of a thermal sensor to sense the mass flow rate of the liquid and generate a voltage to operate the piezoelectric control valve in the ‘PE’ series Turbo-Vaporizers. The 2940 features a fast response time making it a good choice for short duration vapor pulses frequently used in ALD or short pulse CVD. The 2940 features zoned ‘PID’ settings and a self-learning function for improved control. Model - 2940 Liquid Flow Controller FC3 Full Scale TEOS Equiv (g/min) 32 Full Scale DI Water (g/min) 5.0 Overpressure Resistance (bar) 1 Max Pressure Drop (mbar) 1 Capillary Inner Diameter (mm) 1.8 Power @ 24V (W) 48 Port Connectors 1/8 inch Male VCR Fitting Operating Temp (ºC) 0–50 Operating Humidity (%) 20–80 non-condensing Wetted Materials Quartz Glass/PEEK/SS316/Vit on/Silicon RTV Dimensions (mm/inches) 127 x 152 x 25 / 5 x 6 x 1 Weight (kg/lb) 0.45/1.0 Ambient Storage Temperature (ºC) -10–60 Mounting Slots Four slots 0.15 inches wide on a 4.75 inch x 0.75 inch pattern Communications Pinout Pin Function 1 +24V 2 Set-point (0–5V) 3 Monitor (0–5V) 4 RXD 5 TXD 6,7,8,9 Ground
Description
Precision control of an external Piezo valve with full scale (TEOS equivalent) of 6.4 g/min This thermal Liquid Flow Controller (LFC) is designed to work with the MSP ‘PE’ series Turbo-Vaporizers. The 2940 LFC is comprised of a thermal sensor to sense the mass flow rate of the liquid and generate a voltage to operate the piezoelectric control valve in the ‘PE’ series Turbo-Vaporizers. The 2940 features a fast response time making it a good choice for short duration vapor pulses frequently used in ALD or short pulse CVD. The 2940 features zoned ‘PID’ settings and a self-learning function for improved control. Model - 2940 Liquid Flow Controller FC3 Full Scale TEOS Equiv (g/min) 32 Full Scale DI Water (g/min) 5.0 Overpressure Resistance (bar) 1 Max Pressure Drop (mbar) 1 Capillary Inner Diameter (mm) 1.8 Power @ 24V (W) 48 Port Connectors 1/8 inch Male VCR Fitting Operating Temp (ºC) 0–50 Operating Humidity (%) 20–80 non-condensing Wetted Materials Quartz Glass/PEEK/SS316/Vit on/Silicon RTV Dimensions (mm/inches) 127 x 152 x 25 / 5 x 6 x 1 Weight (kg/lb) 0.45/1.0 Ambient Storage Temperature (ºC) -10–60 Mounting Slots Four slots 0.15 inches wide on a 4.75 inch x 0.75 inch pattern Communications Pinout Pin Function 1 +24V 2 Set-point (0–5V) 3 Monitor (0–5V) 4 RXD 5 TXD 6,7,8,9 Ground

Suppliers

Company
Product
Description
Supplier Links
2940 FC3 Liquid Flow Controller - 2940-01-1005 - TSI Incorporated
Shoreview, MN, United States
2940 FC3 Liquid Flow Controller
2940-01-1005
2940 FC3 Liquid Flow Controller 2940-01-1005
Precision control of an external Piezo valve with full scale (TEOS equivalent) of 6.4 g/min This thermal Liquid Flow Controller (LFC) is designed to work with the MSP ‘PE’ series Turbo-Vaporizers. The 2940 LFC is comprised of a thermal sensor to sense the mass flow rate of the liquid and generate a voltage to operate the piezoelectric control valve in the ‘PE’ series Turbo-Vaporizers. The 2940 features a fast response time making it a good choice for short duration vapor pulses frequently used in ALD or short pulse CVD. The 2940 features zoned ‘PID’ settings and a self-learning function for improved control. Model - 2940 Liquid Flow Controller FC3 Full Scale TEOS Equiv (g/min) 32 Full Scale DI Water (g/min) 5.0 Overpressure Resistance (bar) 1 Max Pressure Drop (mbar) 1 Capillary Inner Diameter (mm) 1.8 Power @ 24V (W) 48 Port Connectors 1/8 inch Male VCR Fitting Operating Temp (ºC) 0–50 Operating Humidity (%) 20–80 non-condensing Wetted Materials Quartz Glass/PEEK/SS316/Vit on/Silicon RTV Dimensions (mm/inches) 127 x 152 x 25 / 5 x 6 x 1 Weight (kg/lb) 0.45/1.0 Ambient Storage Temperature (ºC) -10–60 Mounting Slots Four slots 0.15 inches wide on a 4.75 inch x 0.75 inch pattern Communications Pinout Pin Function 1 +24V 2 Set-point (0–5V) 3 Monitor (0–5V) 4 RXD 5 TXD 6,7,8,9 Ground

Precision control of an external Piezo valve with full scale (TEOS equivalent) of 6.4 g/min

This thermal Liquid Flow Controller (LFC) is designed to work with the MSP ‘PE’ series Turbo-Vaporizers. The 2940 LFC is comprised of a thermal sensor to sense the mass flow rate of the liquid and generate a voltage to operate the piezoelectric control valve in the ‘PE’ series Turbo-Vaporizers. The 2940 features a fast response time making it a good choice for short duration vapor pulses frequently used in ALD or short pulse CVD. The 2940 features zoned ‘PID’ settings and a self-learning function for improved control.

Model - 2940 Liquid Flow Controller FC3
Full Scale TEOS Equiv (g/min) 32
Full Scale DI Water (g/min) 5.0
Overpressure Resistance (bar) 1
Max Pressure Drop (mbar) 1
Capillary Inner Diameter (mm) 1.8
Power @ 24V (W) 48
Port Connectors 1/8 inch Male VCR Fitting
Operating Temp (ºC) 0–50
Operating Humidity (%) 20–80 non-condensing
Wetted Materials Quartz Glass/PEEK/SS316/Viton/Silicon RTV
Dimensions (mm/inches) 127 x 152 x 25 / 5 x 6 x 1
Weight (kg/lb) 0.45/1.0
Ambient Storage Temperature (ºC) -10–60
Mounting Slots Four slots 0.15 inches wide on a 4.75 inch x 0.75 inch pattern
Communications Pinout
Pin Function
1 +24V
2 Set-point (0–5V)
3 Monitor (0–5V)
4 RXD
5 TXD
6,7,8,9 Ground

Supplier's Site

Technical Specifications

  TSI Incorporated
Product Category MEMS Processing Equipment
Product Number 2940-01-1005
Product Name 2940 FC3 Liquid Flow Controller
Process Chemical Vapor Deposition; Physical Vapor Deposition
Unlock Full Specs
to access all available technical data

Similar Products

Benchtop Plasma Cleaner - PE-50 XL - Plasma Etch, Inc.
Specs
Type Laboratory or Benchtop
Process Plasma Etching and Cleaning
Applications MEMS; Photovoltaic or solar cell; Research / Surface Analysis; Semiconductors; Medical; Printed Circuit Boards
View Details
Precision Oscillating Head Polishing Machine - LLCD Optical - Precision Surfacing Solutions
Specs
Type Batch; Continuous Web or Wire Coater; Inline or Semicontinuous
Process Polishing, Lapping, Planarizing
Applications Flat Panel Display; MEMS; Optical Coatings; Semiconductors; Magnetic storage
View Details
Auto-load 10 Nm Particle Deposition System 2300g3a - 10 Nm - SKU: 2334 - TSI Incorporated
Specs
Type Free Standing System
Process Chemical Vapor Deposition; Physical Vapor Deposition
Applications MEMS; Semiconductors
View Details
High Vacuum MEMS Packaging Vacuum Furnace - 3150 - Palomar Technologies, Inc
Specs
Type Free Standing System
Process Activating Getters, Sealing of Discrete MEMS Packages, and Brazing
Applications MEMS
View Details