The 2820D Turbo-Vaporizer™ has dual liquid inlets, making it a good choice for research applications or processes that require multiple liquids. The core system is very similar to the classic 2820.
Dimensions 218 mm x 183 mm x 140 mm (8.6 in. x 7.2 in. x 5.5 in.)
Fittings (on the unit) Carrier Gas Inlet 1/4 in. VCR female split nut
Liquid Inlet 1/8 in. VCR female
Vapor Outlet 1/2 in. VCR female
Wetted Parts SS 316, Viton
Leak Integrity <1 x 10-9 scc/sec Helium
Heater Power Requirements 120 VAC, 60 Hz, 300W
Carrier Gas Inert gas recommended
Gas Inlet Pressure Range 0–80 psig inlet pressure
Max. Carrier Gas Flow Rate* N2 20 standard L/min
Max. Liquid Flow* TEOS equivalent 600 g/hr
Max. Liquid Flow* DI Water 60 g/hr
System Pressure Limit 120 psig
Temperature Range 40°C to 200°C
Vaporizer Body Vacuum tight chamber with multi-stage heat exchanger, SS 316 construction
Temperature Sensor Type K thermocouple
Specifications subject to change without notice
* Liquid and gas flow ranges are affected by liquid and gas type
| TSI Incorporated | |
|---|---|
| Product Category | MEMS Processing Equipment |
| Product Number | 2820D |
| Product Name | Turbo-Vaporizer 2820D |
| Process | Chemical Vapor Deposition; Physical Vapor Deposition |