TSI Incorporated Turbo-Vaporizer 2820 2820

Description
The 2820 Turbo-Vaporizer™ is a classic system. This model is a great choice for easy to vaporize precursors, and features wide internal channels to minimize clogging. Dimensions 224 mm x 183 mm x 140 mm (8.8 in. x 7.2 in. x 5.5 in.) Fittings (on the unit) Carrier Gas Inlet 1/4 in. VCR female split nut Liquid Inlet 1/8 in. VCR female Vapor Outlet 1/2 in. VCR female Wetted Parts SS 316, Viton Leak Integrity <1 x 10-9 scc/sec Helium Heater Power Requirements 120 VAC, 60 Hz, 300W Carrier Gas Inert gas recommended Gas Inlet Pressure Range 0–80 psig inlet pressure Max. Carrier Gas Flow Rate* N2 20 standard L/min Max. Liquid Flow* TEOS equivalent 600 g/hr Max. Liquid Flow* DI Water 60 g/hr System Pressure Limit 120 psig Temperature Range 40°C to 200°C Temperature Sensor Type K thermocouple Specifications subject to change without notice * Liquid and gas flow ranges are affected by liquid and gas type
Description
The 2820 Turbo-Vaporizer™ is a classic system. This model is a great choice for easy to vaporize precursors, and features wide internal channels to minimize clogging. Dimensions 224 mm x 183 mm x 140 mm (8.8 in. x 7.2 in. x 5.5 in.) Fittings (on the unit) Carrier Gas Inlet 1/4 in. VCR female split nut Liquid Inlet 1/8 in. VCR female Vapor Outlet 1/2 in. VCR female Wetted Parts SS 316, Viton Leak Integrity <1 x 10-9 scc/sec Helium Heater Power Requirements 120 VAC, 60 Hz, 300W Carrier Gas Inert gas recommended Gas Inlet Pressure Range 0–80 psig inlet pressure Max. Carrier Gas Flow Rate* N2 20 standard L/min Max. Liquid Flow* TEOS equivalent 600 g/hr Max. Liquid Flow* DI Water 60 g/hr System Pressure Limit 120 psig Temperature Range 40°C to 200°C Temperature Sensor Type K thermocouple Specifications subject to change without notice * Liquid and gas flow ranges are affected by liquid and gas type

Suppliers

Company
Product
Description
Supplier Links
Turbo-Vaporizer 2820 - 2820 - TSI Incorporated
Shoreview, MN, United States
Turbo-Vaporizer 2820
2820
Turbo-Vaporizer 2820 2820
The 2820 Turbo-Vaporizer™ is a classic system. This model is a great choice for easy to vaporize precursors, and features wide internal channels to minimize clogging. Dimensions 224 mm x 183 mm x 140 mm (8.8 in. x 7.2 in. x 5.5 in.) Fittings (on the unit) Carrier Gas Inlet 1/4 in. VCR female split nut Liquid Inlet 1/8 in. VCR female Vapor Outlet 1/2 in. VCR female Wetted Parts SS 316, Viton Leak Integrity <1 x 10-9 scc/sec Helium Heater Power Requirements 120 VAC, 60 Hz, 300W Carrier Gas Inert gas recommended Gas Inlet Pressure Range 0–80 psig inlet pressure Max. Carrier Gas Flow Rate* N2 20 standard L/min Max. Liquid Flow* TEOS equivalent 600 g/hr Max. Liquid Flow* DI Water 60 g/hr System Pressure Limit 120 psig Temperature Range 40°C to 200°C Temperature Sensor Type K thermocouple Specifications subject to change without notice * Liquid and gas flow ranges are affected by liquid and gas type

The 2820 Turbo-Vaporizer™ is a classic system. This model is a great choice for easy to vaporize precursors, and features wide internal channels to minimize clogging.

Dimensions

224 mm x 183 mm x 140 mm (8.8 in. x 7.2 in. x 5.5 in.)


Fittings (on the unit) Carrier Gas Inlet 1/4 in. VCR female split nut
Liquid Inlet 1/8 in. VCR female
Vapor Outlet 1/2 in. VCR female
Wetted Parts SS 316, Viton
Leak Integrity <1 x 10-9 scc/sec Helium
Heater Power Requirements 120 VAC, 60 Hz, 300W
Carrier Gas Inert gas recommended
Gas Inlet Pressure Range 0–80 psig inlet pressure
Max. Carrier Gas Flow Rate* N2 20 standard L/min
Max. Liquid Flow* TEOS equivalent 600 g/hr
Max. Liquid Flow* DI Water 60 g/hr
System Pressure Limit 120 psig
Temperature Range 40°C to 200°C
Temperature Sensor Type K thermocouple

Specifications subject to change without notice
* Liquid and gas flow ranges are affected by liquid and gas type

Supplier's Site

Technical Specifications

  TSI Incorporated
Product Category MEMS Processing Equipment
Product Number 2820
Product Name Turbo-Vaporizer 2820
Process Chemical Vapor Deposition; Physical Vapor Deposition
Unlock Full Specs
to access all available technical data

Similar Products

Precision Oscillating Head Polishing Machine - LLCD Optical - Precision Surfacing Solutions
Specs
Type Batch; Continuous Web or Wire Coater; Inline or Semicontinuous
Process Polishing, Lapping, Planarizing
Applications Flat Panel Display; MEMS; Optical Coatings; Semiconductors; Magnetic storage
View Details
Turbo-Vaporizer 2860PE - 2860PE - TSI Incorporated
Specs
Process Chemical Vapor Deposition; Physical Vapor Deposition
Applications MEMS
View Details
High Vacuum MEMS Packaging Vacuum Furnace - 3150 - Palomar Technologies, Inc
Specs
Type Free Standing System
Process Activating Getters, Sealing of Discrete MEMS Packages, and Brazing
Applications MEMS
View Details
Specs
Type Laboratory or Benchtop
Process Plasma Etching and Cleaning
Applications MEMS; Photovoltaic or solar cell; Research / Surface Analysis; Semiconductors; Medical; Printed Circuit Boards
View Details