Chroma Technology Corp. Nikon Excitation Filter Ring 25mm 91035

Description
Nikon Excitation Filter Ring 25mm (for 91001 cube)
Description
Nikon Excitation Filter Ring 25mm (for 91001 cube)

Suppliers

Company
Product
Description
Supplier Links
Nikon Excitation Filter Ring 25mm - 91035 - Chroma Technology Corp.
Bellows Falls, VT, USA
Nikon Excitation Filter Ring 25mm
91035
Nikon Excitation Filter Ring 25mm 91035
Nikon Excitation Filter Ring 25mm (for 91001 cube)

Nikon Excitation Filter Ring 25mm (for 91001 cube)

Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Mounts
Product Number 91035
Product Name Nikon Excitation Filter Ring 25mm
Mount Type Filter Holder
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Piezo Tip / Tilt Platform - S-330 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Nikon Emission Filter Ring 25mm - 91036 - Chroma Technology Corp.
Specs
Mount Type Filter Holder
Shape Circular
View Details