Newport MKS Slotted Rotation Base, 70 Degree Range, 1/4-20 30

Description
The 30 Slotted Base provides a full 70° of rotational adjustment for posts or translation stages. There is a pattern of eight 1/4-20 threaded holes, two slots and three thru holes for various types of mounting. This base is made from 0.50 in. thick black anodized aluminum and has a 3 in. diameter.
Request a Quote
Description
The 30 Slotted Base provides a full 70° of rotational adjustment for posts or translation stages. There is a pattern of eight 1/4-20 threaded holes, two slots and three thru holes for various types of mounting. This base is made from 0.50 in. thick black anodized aluminum and has a 3 in. diameter.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slotted Rotation Base, 70 Degree Range, 1/4-20 - 30 - Newport MKS
Irvine, CA, United States
Slotted Rotation Base, 70 Degree Range, 1/4-20
30
Slotted Rotation Base, 70 Degree Range, 1/4-20 30
The 30 Slotted Base provides a full 70° of rotational adjustment for posts or translation stages. There is a pattern of eight 1/4-20 threaded holes, two slots and three thru holes for various types of mounting. This base is made from 0.50 in. thick black anodized aluminum and has a 3 in. diameter.

The 30 Slotted Base provides a full 70° of rotational adjustment for posts or translation stages. There is a pattern of eight 1/4-20 threaded holes, two slots and three thru holes for various types of mounting. This base is made from 0.50 in. thick black anodized aluminum and has a 3 in. diameter.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 30
Product Name Slotted Rotation Base, 70 Degree Range, 1/4-20
Mount Type Rotation Base
Unlock Full Specs
to access all available technical data

Similar Products

Picomotor Piezo Gimbal Mount, 2.0 in. Diameter, 3-Axis - 8853 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Lens Spacer, 2.0 in. Diameter, 2.0 mm Thick, Aluminum, 6-pack - LT20-SP2-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details