Chroma Technology Corp. Nikon Emission Filter Ring 25mm 91036

Description
Nikon Emission Filter Ring 25mm (for 91001 cube)
Description
Nikon Emission Filter Ring 25mm (for 91001 cube)

Suppliers

Company
Product
Description
Supplier Links
Nikon Emission Filter Ring 25mm - 91036 - Chroma Technology Corp.
Bellows Falls, VT, USA
Nikon Emission Filter Ring 25mm
91036
Nikon Emission Filter Ring 25mm 91036
Nikon Emission Filter Ring 25mm (for 91001 cube)

Nikon Emission Filter Ring 25mm (for 91001 cube)

Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Mounts
Product Number 91036
Product Name Nikon Emission Filter Ring 25mm
Mount Type Filter Holder
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
XY Lens Mount, Insertable, 25.4 mm, A-LINE - LH-1XY - Newport MKS
Specs
Mount Type Lens Holder; Adjustable Mount
Clear Aperture 22.9 mm (0.9016 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Piezo Tip / Tilt-Platform - S-340 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Zeiss Axio screws into turret - 91015 - Chroma Technology Corp.
Specs
Mount Type Filter Holder
Shape Circular
View Details