ADLINK Technology Inc. 15-slot 6U PXI/CompactPCI Chassis with AC PXIS-3320

Description
The ADLINK PXIS-3320 is a 19" 6U PXI chassis comes with one system slot and 14 peripheral slots that flexibly supports PXI and CompactPCI modules. Compliant with the PXI specifications Rev. 2.2, the PXIS-3320 highlights a star trigger, PXI trigger bus, 10 MHz reference clock, and PXI local bus to facilitate synchronization among multiple peripheral modules. The PXIS-3320 series is equipped with two hotswappable, industrial-grade 250 W power supply units and LEDs that tell the status of power, temperature, and system fans. In addition, two fan decks of PXIS-3320 , which generate total 482CFM air flow, provide the ultimate thermal stability. For applications requiring multiple, multi-standard modules, and robust design, insist on ADLINK PXIS-3320.
Description
The ADLINK PXIS-3320 is a 19" 6U PXI chassis comes with one system slot and 14 peripheral slots that flexibly supports PXI and CompactPCI modules. Compliant with the PXI specifications Rev. 2.2, the PXIS-3320 highlights a star trigger, PXI trigger bus, 10 MHz reference clock, and PXI local bus to facilitate synchronization among multiple peripheral modules. The PXIS-3320 series is equipped with two hotswappable, industrial-grade 250 W power supply units and LEDs that tell the status of power, temperature, and system fans. In addition, two fan decks of PXIS-3320 , which generate total 482CFM air flow, provide the ultimate thermal stability. For applications requiring multiple, multi-standard modules, and robust design, insist on ADLINK PXIS-3320.

Suppliers

Company
Product
Description
Supplier Links
15-slot 6U PXI/CompactPCI Chassis with AC - PXIS-3320 - ADLINK Technology Inc.
San Jose, CA, USA
15-slot 6U PXI/CompactPCI Chassis with AC
PXIS-3320
15-slot 6U PXI/CompactPCI Chassis with AC PXIS-3320
The ADLINK PXIS-3320 is a 19" 6U PXI chassis comes with one system slot and 14 peripheral slots that flexibly supports PXI and CompactPCI modules. Compliant with the PXI specifications Rev. 2.2, the PXIS-3320 highlights a star trigger, PXI trigger bus, 10 MHz reference clock, and PXI local bus to facilitate synchronization among multiple peripheral modules. The PXIS-3320 series is equipped with two hotswappable, industrial-grade 250 W power supply units and LEDs that tell the status of power, temperature, and system fans. In addition, two fan decks of PXIS-3320 , which generate total 482CFM air flow, provide the ultimate thermal stability. For applications requiring multiple, multi-standard modules, and robust design, insist on ADLINK PXIS-3320.

The ADLINK PXIS-3320 is a 19" 6U PXI chassis comes with one system slot and 14 peripheral slots that flexibly supports PXI and CompactPCI modules. Compliant with the PXI specifications Rev. 2.2, the PXIS-3320 highlights a star trigger, PXI trigger bus, 10 MHz reference clock, and PXI local bus to facilitate synchronization among multiple peripheral modules. The PXIS-3320 series is equipped with two hotswappable, industrial-grade 250 W power supply units and LEDs that tell the status of power, temperature, and system fans. In addition, two fan decks of PXIS-3320 , which generate total 482CFM air flow, provide the ultimate thermal stability. For applications requiring multiple, multi-standard modules, and robust design, insist on ADLINK PXIS-3320.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category Industrial Chassis and Card Cages
Product Number PXIS-3320
Product Name 15-slot 6U PXI/CompactPCI Chassis with AC
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Economical 4U Rackmount Chassis with Front-Accessible USB and PS/2 Interfaces - IPC-510MB-00XCE - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
19-Slot 3U PXI Chassis with AC - PXIS-2719A - ADLINK Technology Inc.
Specs
Product Type Chassis
Backplane Bus PXI Bus
Form Factor 3U x 160mm (A-Size)
View Details