ADLINK Technology Inc. 14-Slot 3U PXI Chassis PXIS-2670

Description
ADLINK PXIS-2670 is a compact 14-slot PXI chassis that provides one system and 13 peripheral slots in a space-saving 483 mm x 178 mm x 258 mm dimension. Supporting both 3U PXI and CompactPCI modules, the PXIS-2670 chassis is compliant with PXI specification Rev. 2.2 and highlights PXI features including a 10 MHz reference clock, start trigger, local bus, and a trigger bus divided into two segments by a single PCI bridge. Reliable power is supplied to the PXIS-2700 chassis by an industrial-grade 500 W AC power supply. The status of system power supplies, temperature, and fan operations are monitored by a chassis-integrated alarm module. When a failure is detected, the corresponding LED lights up and the buzzer sounds an alarm. Designed with hot-swappable fan trays, any defective fan may be removed and replaced from the front panel even when the system is running, ensuring uninterrupted operation and reduced MTTR (Mean-Tome-To-Repair ).
Description
ADLINK PXIS-2670 is a compact 14-slot PXI chassis that provides one system and 13 peripheral slots in a space-saving 483 mm x 178 mm x 258 mm dimension. Supporting both 3U PXI and CompactPCI modules, the PXIS-2670 chassis is compliant with PXI specification Rev. 2.2 and highlights PXI features including a 10 MHz reference clock, start trigger, local bus, and a trigger bus divided into two segments by a single PCI bridge. Reliable power is supplied to the PXIS-2700 chassis by an industrial-grade 500 W AC power supply. The status of system power supplies, temperature, and fan operations are monitored by a chassis-integrated alarm module. When a failure is detected, the corresponding LED lights up and the buzzer sounds an alarm. Designed with hot-swappable fan trays, any defective fan may be removed and replaced from the front panel even when the system is running, ensuring uninterrupted operation and reduced MTTR (Mean-Tome-To-Repair ).

Suppliers

Company
Product
Description
Supplier Links
14-Slot 3U PXI Chassis - PXIS-2670 - ADLINK Technology Inc.
San Jose, CA, USA
14-Slot 3U PXI Chassis
PXIS-2670
14-Slot 3U PXI Chassis PXIS-2670
ADLINK PXIS-2670 is a compact 14-slot PXI chassis that provides one system and 13 peripheral slots in a space-saving 483 mm x 178 mm x 258 mm dimension. Supporting both 3U PXI and CompactPCI modules, the PXIS-2670 chassis is compliant with PXI specification Rev. 2.2 and highlights PXI features including a 10 MHz reference clock, start trigger, local bus, and a trigger bus divided into two segments by a single PCI bridge. Reliable power is supplied to the PXIS-2700 chassis by an industrial-grade 500 W AC power supply. The status of system power supplies, temperature, and fan operations are monitored by a chassis-integrated alarm module. When a failure is detected, the corresponding LED lights up and the buzzer sounds an alarm. Designed with hot-swappable fan trays, any defective fan may be removed and replaced from the front panel even when the system is running, ensuring uninterrupted operation and reduced MTTR (Mean-Tome-To-Repair ).

ADLINK PXIS-2670 is a compact 14-slot PXI chassis that provides one system and 13 peripheral slots in a space-saving 483 mm x 178 mm x 258 mm dimension. Supporting both 3U PXI and CompactPCI modules, the PXIS-2670 chassis is compliant with PXI specification Rev. 2.2 and highlights PXI features including a 10 MHz reference clock, start trigger, local bus, and a trigger bus divided into two segments by a single PCI bridge. Reliable power is supplied to the PXIS-2700 chassis by an industrial-grade 500 W AC power supply. The status of system power supplies, temperature, and fan operations are monitored by a chassis-integrated alarm module. When a failure is detected, the corresponding LED lights up and the buzzer sounds an alarm. Designed with hot-swappable fan trays, any defective fan may be removed and replaced from the front panel even when the system is running, ensuring uninterrupted operation and reduced MTTR (Mean-Tome-To-Repair).

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category Industrial Chassis and Card Cages
Product Number PXIS-2670
Product Name 14-Slot 3U PXI Chassis
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Desktop/wallmount Chassis for ATX/mATX Motherboard - IPC-7220-30C - Advantech
Specs
Product Type Chassis
Form Factor ATX
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
19-Slot 3U PXI Chassis with AC - PXIS-2719A - ADLINK Technology Inc.
Specs
Product Type Chassis
Backplane Bus PXI Bus
Form Factor 3U x 160mm (A-Size)
View Details