ADLINK Technology Inc. 19-Slot 3U PXI Chassis with AC PXIS-2719A

Description
The ADLINK PXIS-2719A is a 3U PXI chassis with a series of advanced features: *An innovative cooling mechanism to deliver efficient and uniform heat dissipation *Superior stability within an extended temperature range *Intelligent chassis management that dynamically monitors and manages fan speed, system voltages, and internal temperature *Remote management via standard RS-232 monitoring port The PXIS-2719A is compliant with PXI and CompactPCI specifications and provides one system slot and eighteen peripheral slots. It is designed to meet or exceed application requirements by providing a large slot capacity, extended operating temperature range, and excellent heat dissipation in a lightweight and robust design. The PXIS-2719A includes an Industrial-grade 600 W AC power supply to provide ample reliable power to the entire system. The PXIS-2719A is designed with an external 10 MHz reference clock input, front panel LED indicators, and easy-access PXI/CompactPCI slots with card guides for convenient installation and use. With innovative features and robust design, the PXIS-2719 is your best choices of PXI platform for all your test and measurement requirements.
Description
The ADLINK PXIS-2719A is a 3U PXI chassis with a series of advanced features: *An innovative cooling mechanism to deliver efficient and uniform heat dissipation *Superior stability within an extended temperature range *Intelligent chassis management that dynamically monitors and manages fan speed, system voltages, and internal temperature *Remote management via standard RS-232 monitoring port The PXIS-2719A is compliant with PXI and CompactPCI specifications and provides one system slot and eighteen peripheral slots. It is designed to meet or exceed application requirements by providing a large slot capacity, extended operating temperature range, and excellent heat dissipation in a lightweight and robust design. The PXIS-2719A includes an Industrial-grade 600 W AC power supply to provide ample reliable power to the entire system. The PXIS-2719A is designed with an external 10 MHz reference clock input, front panel LED indicators, and easy-access PXI/CompactPCI slots with card guides for convenient installation and use. With innovative features and robust design, the PXIS-2719 is your best choices of PXI platform for all your test and measurement requirements.

Suppliers

Company
Product
Description
Supplier Links
19-Slot 3U PXI Chassis with AC - PXIS-2719A - ADLINK Technology Inc.
San Jose, CA, USA
19-Slot 3U PXI Chassis with AC
PXIS-2719A
19-Slot 3U PXI Chassis with AC PXIS-2719A
The ADLINK PXIS-2719A is a 3U PXI chassis with a series of advanced features: *An innovative cooling mechanism to deliver efficient and uniform heat dissipation *Superior stability within an extended temperature range *Intelligent chassis management that dynamically monitors and manages fan speed, system voltages, and internal temperature *Remote management via standard RS-232 monitoring port The PXIS-2719A is compliant with PXI and CompactPCI specifications and provides one system slot and eighteen peripheral slots. It is designed to meet or exceed application requirements by providing a large slot capacity, extended operating temperature range, and excellent heat dissipation in a lightweight and robust design. The PXIS-2719A includes an Industrial-grade 600 W AC power supply to provide ample reliable power to the entire system. The PXIS-2719A is designed with an external 10 MHz reference clock input, front panel LED indicators, and easy-access PXI/CompactPCI slots with card guides for convenient installation and use. With innovative features and robust design, the PXIS-2719 is your best choices of PXI platform for all your test and measurement requirements.

The ADLINK PXIS-2719A is a 3U PXI chassis with a series of advanced features: *An innovative cooling mechanism to deliver efficient and uniform heat dissipation *Superior stability within an extended temperature range *Intelligent chassis management that dynamically monitors and manages fan speed, system voltages, and internal temperature *Remote management via standard RS-232 monitoring port The PXIS-2719A is compliant with PXI and CompactPCI specifications and provides one system slot and eighteen peripheral slots. It is designed to meet or exceed application requirements by providing a large slot capacity, extended operating temperature range, and excellent heat dissipation in a lightweight and robust design. The PXIS-2719A includes an Industrial-grade 600 W AC power supply to provide ample reliable power to the entire system. The PXIS-2719A is designed with an external 10 MHz reference clock input, front panel LED indicators, and easy-access PXI/CompactPCI slots with card guides for convenient installation and use. With innovative features and robust design, the PXIS-2719 is your best choices of PXI platform for all your test and measurement requirements.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category Industrial Chassis and Card Cages
Product Number PXIS-2719A
Product Name 19-Slot 3U PXI Chassis with AC
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

6-Slot Desktop/Wallmount Chassis for Full/Half-Size SBC - IPC-6806-25F - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Power Rating 250 watts
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
18-Slot 3U PXI Chassis - PXIS-2700 - ADLINK Technology Inc.
Specs
Product Type Chassis
Backplane Bus PXI Bus
Form Factor 3U x 160mm (A-Size)
View Details