Checkers Male Interconnect for 5-Channel Yellow Jacket® AMS® Modular Accessibility System, ADA Cable Protector for 1.25" Lines - YJ5I-125-M-Y/B YJ5I-125-M-Y/B

Description
Use the 5-Channel Heavy-Duty Yellow Jacket® AMS® System Male Interconnect with The Yellow Jacket® 5-channel AMS® (Advanced Modular System) Kit 1. The Yellow Jacket® 5-channel AMS® (Advanced Modular System) is a patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable to hold an unlimited number of cables. By detaching the ramps, you can also quickly add cable runs and ADA compatible side ramps to existing systems. The Yellow Jacket® AMS® readily handles heavy truck and bus traffic while providing easy access for pedestrians, carts, and wheelchairs. Hinged lids make for easy loading of cables and hoses. Protects cables and hoses up to 1.25" outside diameter Connect unlimited center sections and add ramps Hinged lid for easy cable placement Patented technology with modular interlocking design
Description
Use the 5-Channel Heavy-Duty Yellow Jacket® AMS® System Male Interconnect with The Yellow Jacket® 5-channel AMS® (Advanced Modular System) Kit 1. The Yellow Jacket® 5-channel AMS® (Advanced Modular System) is a patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable to hold an unlimited number of cables. By detaching the ramps, you can also quickly add cable runs and ADA compatible side ramps to existing systems. The Yellow Jacket® AMS® readily handles heavy truck and bus traffic while providing easy access for pedestrians, carts, and wheelchairs. Hinged lids make for easy loading of cables and hoses. Protects cables and hoses up to 1.25" outside diameter Connect unlimited center sections and add ramps Hinged lid for easy cable placement Patented technology with modular interlocking design

Suppliers

Company
Product
Description
Supplier Links
Male Interconnect for 5-Channel Yellow Jacket® AMS® Modular Accessibility System, ADA Cable Protector for 1.25
Broomfield, CO, United States
Male Interconnect for 5-Channel Yellow Jacket® AMS® Modular Accessibility System, ADA Cable Protector for 1.25" Lines - YJ5I-125-M-Y/B
YJ5I-125-M-Y/B
Male Interconnect for 5-Channel Yellow Jacket® AMS® Modular Accessibility System, ADA Cable Protector for 1.25" Lines - YJ5I-125-M-Y/B YJ5I-125-M-Y/B
Use the 5-Channel Heavy-Duty Yellow Jacket® AMS® System Male Interconnect with The Yellow Jacket® 5-channel AMS® (Advanced Modular System) Kit 1. The Yellow Jacket® 5-channel AMS® (Advanced Modular System) is a patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable to hold an unlimited number of cables. By detaching the ramps, you can also quickly add cable runs and ADA compatible side ramps to existing systems. The Yellow Jacket® AMS® readily handles heavy truck and bus traffic while providing easy access for pedestrians, carts, and wheelchairs. Hinged lids make for easy loading of cables and hoses. Protects cables and hoses up to 1.25" outside diameter Connect unlimited center sections and add ramps Hinged lid for easy cable placement Patented technology with modular interlocking design

Use the 5-Channel Heavy-Duty Yellow Jacket® AMS® System Male Interconnect with The Yellow Jacket® 5-channel AMS® (Advanced Modular System) Kit 1. The Yellow Jacket® 5-channel AMS® (Advanced Modular System) is a patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable to hold an unlimited number of cables. By detaching the ramps, you can also quickly add cable runs and ADA compatible side ramps to existing systems. The Yellow Jacket® AMS® readily handles heavy truck and bus traffic while providing easy access for pedestrians, carts, and wheelchairs. Hinged lids make for easy loading of cables and hoses.

  • Protects cables and hoses up to 1.25" outside diameter
  • Connect unlimited center sections and add ramps
  • Hinged lid for easy cable placement
  • Patented technology with modular interlocking design
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number YJ5I-125-M-Y/B
Product Name Male Interconnect for 5-Channel Yellow Jacket® AMS® Modular Accessibility System, ADA Cable Protector for 1.25" Lines - YJ5I-125-M-Y/B
Length 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1-Channel Low-Profile Guard Dog® ADA Cable Protector for .75
Specs
Load Capacity 23000 lbs (10431 kg)
Length 39.75 inch (1010 mm)
Number of Channels 1
View Details
Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details