Checkers 3-Channel Guard Dog® Cable Protector for 2.25" Lines, Orange Lid/Black Base - GD3X225-O/B GD3X225-O/B

Description
Whether you operate an amusement park, an industrial site, a construction firm or an entertainment venue, at some point you'll need a means of protecting electrical cables and hose lines. Built from all-weather polyurethane, Guard Dog 3-Channel Cable Protectors can be used with cables up to 2.25 inches in outside diameter. Thanks to a patented 5-bar tread surface, you can ensure maximum traction for both vehicles and pedestrians, while a reinforced hinge lid ensures easy cable placement. Better yet, the modular, interlocking design ensures easy setup, while Dog Bone connectors allow you to extend your protector to whatever length you require. Made In USA. Protects Cables and Hoses Up to 2.25" Outside Dia. Dog-Bone® Connectors to Extend to Any Desired Length Reinforced Hinged Lid for Easy Cable Placement All-Weather Polyurethane Construction Patented 5-Bar Tread Surface for Maximum Traction Modular Interlocking Design for Easy Setup Ideal for Use in: amusement parks, entertainment venues, sporting events, and most public, commercial, industrial, construction, and utility applications
Description
Whether you operate an amusement park, an industrial site, a construction firm or an entertainment venue, at some point you'll need a means of protecting electrical cables and hose lines. Built from all-weather polyurethane, Guard Dog 3-Channel Cable Protectors can be used with cables up to 2.25 inches in outside diameter. Thanks to a patented 5-bar tread surface, you can ensure maximum traction for both vehicles and pedestrians, while a reinforced hinge lid ensures easy cable placement. Better yet, the modular, interlocking design ensures easy setup, while Dog Bone connectors allow you to extend your protector to whatever length you require. Made In USA. Protects Cables and Hoses Up to 2.25" Outside Dia. Dog-Bone® Connectors to Extend to Any Desired Length Reinforced Hinged Lid for Easy Cable Placement All-Weather Polyurethane Construction Patented 5-Bar Tread Surface for Maximum Traction Modular Interlocking Design for Easy Setup Ideal for Use in: amusement parks, entertainment venues, sporting events, and most public, commercial, industrial, construction, and utility applications

Suppliers

Company
Product
Description
Supplier Links
3-Channel Guard Dog® Cable Protector for 2.25
Broomfield, CO, United States
3-Channel Guard Dog® Cable Protector for 2.25" Lines, Orange Lid/Black Base - GD3X225-O/B
GD3X225-O/B
3-Channel Guard Dog® Cable Protector for 2.25" Lines, Orange Lid/Black Base - GD3X225-O/B GD3X225-O/B
Whether you operate an amusement park, an industrial site, a construction firm or an entertainment venue, at some point you'll need a means of protecting electrical cables and hose lines. Built from all-weather polyurethane, Guard Dog 3-Channel Cable Protectors can be used with cables up to 2.25 inches in outside diameter. Thanks to a patented 5-bar tread surface, you can ensure maximum traction for both vehicles and pedestrians, while a reinforced hinge lid ensures easy cable placement. Better yet, the modular, interlocking design ensures easy setup, while Dog Bone connectors allow you to extend your protector to whatever length you require. Made In USA. Protects Cables and Hoses Up to 2.25" Outside Dia. Dog-Bone® Connectors to Extend to Any Desired Length Reinforced Hinged Lid for Easy Cable Placement All-Weather Polyurethane Construction Patented 5-Bar Tread Surface for Maximum Traction Modular Interlocking Design for Easy Setup Ideal for Use in: amusement parks, entertainment venues, sporting events, and most public, commercial, industrial, construction, and utility applications

Whether you operate an amusement park, an industrial site, a construction firm or an entertainment venue, at some point you'll need a means of protecting electrical cables and hose lines. Built from all-weather polyurethane, Guard Dog 3-Channel Cable Protectors can be used with cables up to 2.25 inches in outside diameter. Thanks to a patented 5-bar tread surface, you can ensure maximum traction for both vehicles and pedestrians, while a reinforced hinge lid ensures easy cable placement. Better yet, the modular, interlocking design ensures easy setup, while Dog Bone connectors allow you to extend your protector to whatever length you require.
Made In USA.

  • Protects Cables and Hoses Up to 2.25" Outside Dia.
  • Dog-Bone® Connectors to Extend to Any Desired Length
  • Reinforced Hinged Lid for Easy Cable Placement
  • All-Weather Polyurethane Construction
  • Patented 5-Bar Tread Surface for Maximum Traction
  • Modular Interlocking Design for Easy Setup
  • Ideal for Use in: amusement parks, entertainment venues, sporting events, and most public, commercial, industrial, construction, and utility applications
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number GD3X225-O/B
Product Name 3-Channel Guard Dog® Cable Protector for 2.25" Lines, Orange Lid/Black Base - GD3X225-O/B
Length 38.88 inch (988 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
5-Channel Low-Profile Guard Dog® Cable Protector for .75
Specs
Load Capacity 24000 lbs (10884 kg)
Length 38.38 inch (975 mm)
Number of Channels 5
View Details