Checkers Center Section for 5-Channel Yellow Jacket® Heavy-Duty Cable Protector AMS® System - YJ5-125AMSCTRYB YJ5-125AMSCTRYB

Description
Use the 5-Channel Heavy-Duty Yellow Jacket® AMS® System Center Section with The Yellow Jacket® 5-channel AMS® (Advanced Modular System). The Yellow Jacket® 5-channel AMS® (Advanced Modular System) is a patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable to hold an unlimited number of cables. By detaching the ramps, you can also quickly add cable runs and ADA compatible side ramps to existing systems. The Yellow Jacket® AMS® readily handles heavy truck and bus traffic while providing easy access for pedestrians, carts, and wheelchairs. Hinged lids make for easy loading of cables and hoses System includes 1 AMS® center section and 1 pair of ramps Protects cables and hoses up to 1.25" outside diameter Connect unlimited center sections and add ramps Hinged lid for easy cable placement Patented technology with modular interlocking design Can be used with the YJ5 Interconnect to be used with the YJ5 standard ramps. (can only be used with one center section between side ramps)
Description
Use the 5-Channel Heavy-Duty Yellow Jacket® AMS® System Center Section with The Yellow Jacket® 5-channel AMS® (Advanced Modular System). The Yellow Jacket® 5-channel AMS® (Advanced Modular System) is a patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable to hold an unlimited number of cables. By detaching the ramps, you can also quickly add cable runs and ADA compatible side ramps to existing systems. The Yellow Jacket® AMS® readily handles heavy truck and bus traffic while providing easy access for pedestrians, carts, and wheelchairs. Hinged lids make for easy loading of cables and hoses System includes 1 AMS® center section and 1 pair of ramps Protects cables and hoses up to 1.25" outside diameter Connect unlimited center sections and add ramps Hinged lid for easy cable placement Patented technology with modular interlocking design Can be used with the YJ5 Interconnect to be used with the YJ5 standard ramps. (can only be used with one center section between side ramps)

Suppliers

Company
Product
Description
Supplier Links
Center Section for 5-Channel Yellow Jacket® Heavy-Duty Cable Protector AMS® System - YJ5-125AMSCTRYB - YJ5-125AMSCTRYB - Checkers
Broomfield, CO, United States
Center Section for 5-Channel Yellow Jacket® Heavy-Duty Cable Protector AMS® System - YJ5-125AMSCTRYB
YJ5-125AMSCTRYB
Center Section for 5-Channel Yellow Jacket® Heavy-Duty Cable Protector AMS® System - YJ5-125AMSCTRYB YJ5-125AMSCTRYB
Use the 5-Channel Heavy-Duty Yellow Jacket® AMS® System Center Section with The Yellow Jacket® 5-channel AMS® (Advanced Modular System). The Yellow Jacket® 5-channel AMS® (Advanced Modular System) is a patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable to hold an unlimited number of cables. By detaching the ramps, you can also quickly add cable runs and ADA compatible side ramps to existing systems. The Yellow Jacket® AMS® readily handles heavy truck and bus traffic while providing easy access for pedestrians, carts, and wheelchairs. Hinged lids make for easy loading of cables and hoses System includes 1 AMS® center section and 1 pair of ramps Protects cables and hoses up to 1.25" outside diameter Connect unlimited center sections and add ramps Hinged lid for easy cable placement Patented technology with modular interlocking design Can be used with the YJ5 Interconnect to be used with the YJ5 standard ramps. (can only be used with one center section between side ramps)

Use the 5-Channel Heavy-Duty Yellow Jacket® AMS® System Center Section with The Yellow Jacket® 5-channel AMS® (Advanced Modular System). The Yellow Jacket® 5-channel AMS® (Advanced Modular System) is a patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable to hold an unlimited number of cables. By detaching the ramps, you can also quickly add cable runs and ADA compatible side ramps to existing systems. The Yellow Jacket® AMS® readily handles heavy truck and bus traffic while providing easy access for pedestrians, carts, and wheelchairs. Hinged lids make for easy loading of cables and hoses

  • System includes 1 AMS® center section and 1 pair of ramps
  • Protects cables and hoses up to 1.25" outside diameter
  • Connect unlimited center sections and add ramps
  • Hinged lid for easy cable placement
  • Patented technology with modular interlocking design
  • Can be used with the YJ5 Interconnect to be used with the YJ5 standard ramps. (can only be used with one center section between side ramps)
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number YJ5-125AMSCTRYB
Product Name Center Section for 5-Channel Yellow Jacket® Heavy-Duty Cable Protector AMS® System - YJ5-125AMSCTRYB
Length 39 inch (991 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
5-Channel Firefly® Illuminated Cable Protector for 1.15
Specs
Load Capacity 10500 lbs (4762 kg)
Length 38 inch (965 mm)
Number of Channels 5
View Details
DO Max -  - Yellow Jacket, Inc.
Yellow Jacket, Inc.
View Details