Checkers 5-Channel Firefly® Illuminated Cable Protector for 1.15" Lines, Orange Lid with Red Lights - FF5X125OB-R FF5X125OB-R

Description
Low-light conditions can be incredibly dangerous. Firefly's Illuminated 5-channel cable protectors can make them less so. Designed with high-visibility lid colors, Firefly's protectors have battery-powered LED lights built directly into their side ramps. Because they're constructed from high-durability all-weather polyurethane, they're well-suited for a wide range of situations, including construction and industrial applications. A Dog Bone connector, meanwhile, allows the Illuminated Firefly cable protector to link with any Guard Dog or Yellow Jacket cable protection system. This allows you to not only protect your cables in low-visibility conditions, but also to link up with existing protectors. Intended for cables with a diameter of up to 1.325''. High-visibility lid colors make it easily seen in low light conditions Battery-powered LED lights built in to side ramps Interconnects directly to a standard cable protector with a Dog Bone® connection Protects cables and hoses up to 1.325" outside dia. All-weather polyurethane construction
Description
Low-light conditions can be incredibly dangerous. Firefly's Illuminated 5-channel cable protectors can make them less so. Designed with high-visibility lid colors, Firefly's protectors have battery-powered LED lights built directly into their side ramps. Because they're constructed from high-durability all-weather polyurethane, they're well-suited for a wide range of situations, including construction and industrial applications. A Dog Bone connector, meanwhile, allows the Illuminated Firefly cable protector to link with any Guard Dog or Yellow Jacket cable protection system. This allows you to not only protect your cables in low-visibility conditions, but also to link up with existing protectors. Intended for cables with a diameter of up to 1.325''. High-visibility lid colors make it easily seen in low light conditions Battery-powered LED lights built in to side ramps Interconnects directly to a standard cable protector with a Dog Bone® connection Protects cables and hoses up to 1.325" outside dia. All-weather polyurethane construction

Suppliers

Company
Product
Description
Supplier Links
5-Channel Firefly® Illuminated Cable Protector for 1.15
Broomfield, CO, United States
5-Channel Firefly® Illuminated Cable Protector for 1.15" Lines, Orange Lid with Red Lights - FF5X125OB-R
FF5X125OB-R
5-Channel Firefly® Illuminated Cable Protector for 1.15" Lines, Orange Lid with Red Lights - FF5X125OB-R FF5X125OB-R
Low-light conditions can be incredibly dangerous. Firefly's Illuminated 5-channel cable protectors can make them less so. Designed with high-visibility lid colors, Firefly's protectors have battery-powered LED lights built directly into their side ramps. Because they're constructed from high-durability all-weather polyurethane, they're well-suited for a wide range of situations, including construction and industrial applications. A Dog Bone connector, meanwhile, allows the Illuminated Firefly cable protector to link with any Guard Dog or Yellow Jacket cable protection system. This allows you to not only protect your cables in low-visibility conditions, but also to link up with existing protectors. Intended for cables with a diameter of up to 1.325''. High-visibility lid colors make it easily seen in low light conditions Battery-powered LED lights built in to side ramps Interconnects directly to a standard cable protector with a Dog Bone® connection Protects cables and hoses up to 1.325" outside dia. All-weather polyurethane construction

Low-light conditions can be incredibly dangerous. Firefly's Illuminated 5-channel cable protectors can make them less so. Designed with high-visibility lid colors, Firefly's protectors have battery-powered LED lights built directly into their side ramps. Because they're constructed from high-durability all-weather polyurethane, they're well-suited for a wide range of situations, including construction and industrial applications. A Dog Bone connector, meanwhile, allows the Illuminated Firefly cable protector to link with any Guard Dog or Yellow Jacket cable protection system. This allows you to not only protect your cables in low-visibility conditions, but also to link up with existing protectors. Intended for cables with a diameter of up to 1.325''.

  • High-visibility lid colors make it easily seen in low light conditions
  • Battery-powered LED lights built in to side ramps
  • Interconnects directly to a standard cable protector with a Dog Bone® connection
  • Protects cables and hoses up to 1.325" outside dia.
  • All-weather polyurethane construction
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number FF5X125OB-R
Product Name 5-Channel Firefly® Illuminated Cable Protector for 1.15" Lines, Orange Lid with Red Lights - FF5X125OB-R
Load Capacity 10500 lbs (4762 kg)
Unlock Full Specs
to access all available technical data

Similar Products