Checkers Right Turn for YJ3-225-Y/B 3-Channel Yellow Jacket® Cable Protector - YJ3TR-225-Y/B YJ3TR-225-Y/B

Description
3-Channel Heavy-Duty Yellow Jacket® Right Turn with the YELLOW JACKET® 3-CHANNEL CABLE PROTECTOR with hinged lid. Provides a safe crossing in high volume traffic areas while protecting valuable electrical cables and hose lines from damage. Modular interlocking design is ideal for use in industrial, commercial, and public applications. Protects cables and hoses up to 2.125" outside dia. The "Original" cable protector Dog bone connectors to extend to any desired length Thick lid and base allow for high volume of traffic Hinged lid for easy cable placement Modular interlocking design Ideal for use in industrial, commercial, and public applications
Description
3-Channel Heavy-Duty Yellow Jacket® Right Turn with the YELLOW JACKET® 3-CHANNEL CABLE PROTECTOR with hinged lid. Provides a safe crossing in high volume traffic areas while protecting valuable electrical cables and hose lines from damage. Modular interlocking design is ideal for use in industrial, commercial, and public applications. Protects cables and hoses up to 2.125" outside dia. The "Original" cable protector Dog bone connectors to extend to any desired length Thick lid and base allow for high volume of traffic Hinged lid for easy cable placement Modular interlocking design Ideal for use in industrial, commercial, and public applications

Suppliers

Company
Product
Description
Supplier Links
Right Turn for YJ3-225-Y/B 3-Channel Yellow Jacket® Cable Protector - YJ3TR-225-Y/B - YJ3TR-225-Y/B - Checkers
Broomfield, CO, United States
Right Turn for YJ3-225-Y/B 3-Channel Yellow Jacket® Cable Protector - YJ3TR-225-Y/B
YJ3TR-225-Y/B
Right Turn for YJ3-225-Y/B 3-Channel Yellow Jacket® Cable Protector - YJ3TR-225-Y/B YJ3TR-225-Y/B
3-Channel Heavy-Duty Yellow Jacket® Right Turn with the YELLOW JACKET® 3-CHANNEL CABLE PROTECTOR with hinged lid. Provides a safe crossing in high volume traffic areas while protecting valuable electrical cables and hose lines from damage. Modular interlocking design is ideal for use in industrial, commercial, and public applications. Protects cables and hoses up to 2.125" outside dia. The "Original" cable protector Dog bone connectors to extend to any desired length Thick lid and base allow for high volume of traffic Hinged lid for easy cable placement Modular interlocking design Ideal for use in industrial, commercial, and public applications

3-Channel Heavy-Duty Yellow Jacket® Right Turn with the YELLOW JACKET® 3-CHANNEL CABLE PROTECTOR with hinged lid. Provides a safe crossing in high volume traffic areas while protecting valuable electrical cables and hose lines from damage. Modular interlocking design is ideal for use in industrial, commercial, and public applications.

  • Protects cables and hoses up to 2.125" outside dia.
  • The "Original" cable protector
  • Dog bone connectors to extend to any desired length
  • Thick lid and base allow for high volume of traffic
  • Hinged lid for easy cable placement
  • Modular interlocking design
  • Ideal for use in industrial, commercial, and public applications
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number YJ3TR-225-Y/B
Product Name Right Turn for YJ3-225-Y/B 3-Channel Yellow Jacket® Cable Protector - YJ3TR-225-Y/B
Length 25 inch (635 mm)
Unlock Full Specs
to access all available technical data

Similar Products

45 Degree Right Turn for CP4X125-Y/O, 4-Channel Linebacker® Cable Protector - CPT4X125-R-Y/O - CPT4X125-R-Y/O - Checkers
Specs
Load Capacity 20150 lbs (9138 kg)
Length 23.5 inch (597 mm)
Number of Channels 4
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details