Checkers Female Side Ramp for 5-Channel Yellow Jacket® AMS® Modular Accessibility System, ADA Cable Protector for 1" Lines, Blue - WSA-125-BFF-BLU WSA-125-BFF-BLU

Description
Use the 5-Channel Yellow Jacket® AMS® Center® Accessibility Female Side Ramp with The Yellow Jacket® 5-channel AMS® (Advanced Modular System). The Yellow Jacket® 5-channel AMS® (Advanced Modular System) is a patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable to hold an unlimited number of cables. By detaching the ramps, you can also quickly add cable runs and ADA compatible side ramps to existing systems. The Yellow Jacket® AMS® readily handles heavy truck and bus traffic while providing easy access for pedestrians, carts, and wheelchairs. Hinged lids make for easy loading of cables and hoses. Protects cables and hoses up to 1.25" outside diameter Connect unlimited center sections and add ramps Hinged lid for easy cable placement Patented technology with modular interlocking design
Description
Use the 5-Channel Yellow Jacket® AMS® Center® Accessibility Female Side Ramp with The Yellow Jacket® 5-channel AMS® (Advanced Modular System). The Yellow Jacket® 5-channel AMS® (Advanced Modular System) is a patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable to hold an unlimited number of cables. By detaching the ramps, you can also quickly add cable runs and ADA compatible side ramps to existing systems. The Yellow Jacket® AMS® readily handles heavy truck and bus traffic while providing easy access for pedestrians, carts, and wheelchairs. Hinged lids make for easy loading of cables and hoses. Protects cables and hoses up to 1.25" outside diameter Connect unlimited center sections and add ramps Hinged lid for easy cable placement Patented technology with modular interlocking design

Suppliers

Company
Product
Description
Supplier Links
Female Side Ramp for 5-Channel Yellow Jacket® AMS® Modular Accessibility System, ADA Cable Protector for 1
Broomfield, CO, United States
Female Side Ramp for 5-Channel Yellow Jacket® AMS® Modular Accessibility System, ADA Cable Protector for 1" Lines, Blue - WSA-125-BFF-BLU
WSA-125-BFF-BLU
Female Side Ramp for 5-Channel Yellow Jacket® AMS® Modular Accessibility System, ADA Cable Protector for 1" Lines, Blue - WSA-125-BFF-BLU WSA-125-BFF-BLU
Use the 5-Channel Yellow Jacket® AMS® Center® Accessibility Female Side Ramp with The Yellow Jacket® 5-channel AMS® (Advanced Modular System). The Yellow Jacket® 5-channel AMS® (Advanced Modular System) is a patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable to hold an unlimited number of cables. By detaching the ramps, you can also quickly add cable runs and ADA compatible side ramps to existing systems. The Yellow Jacket® AMS® readily handles heavy truck and bus traffic while providing easy access for pedestrians, carts, and wheelchairs. Hinged lids make for easy loading of cables and hoses. Protects cables and hoses up to 1.25" outside diameter Connect unlimited center sections and add ramps Hinged lid for easy cable placement Patented technology with modular interlocking design

Use the 5-Channel Yellow Jacket® AMS® Center® Accessibility Female Side Ramp with The Yellow Jacket® 5-channel AMS® (Advanced Modular System). The Yellow Jacket® 5-channel AMS® (Advanced Modular System) is a patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable to hold an unlimited number of cables. By detaching the ramps, you can also quickly add cable runs and ADA compatible side ramps to existing systems. The Yellow Jacket® AMS® readily handles heavy truck and bus traffic while providing easy access for pedestrians, carts, and wheelchairs. Hinged lids make for easy loading of cables and hoses.

  • Protects cables and hoses up to 1.25" outside diameter
  • Connect unlimited center sections and add ramps
  • Hinged lid for easy cable placement
  • Patented technology with modular interlocking design
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number WSA-125-BFF-BLU
Product Name Female Side Ramp for 5-Channel Yellow Jacket® AMS® Modular Accessibility System, ADA Cable Protector for 1" Lines, Blue - WSA-125-BFF-BLU
Length 21.2 inch (538 mm)
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Bumble Bee® Cable Protector for 1.25
Specs
Load Capacity 6000 lbs (2721 kg)
Length 36 inch (914 mm)
Number of Channels 5
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details