Checkers 8' Extreme Crossover System, Mining Cable Protector, 3.25" Dia. Cables, Type 4 with Closure Strip - XO436-CS-8 XO436-CS-8

Description
Checkers™ EXTREME CROSSOVER PADS provide protection for electrical cables used in mining and construction. Durable urethane construction withstands thousands of pounds of weight and endures constant pounding, impact, and abrasion caused by haul trucks and falling rocks. Extensively tested and proven to be oil, chemical, abrasion, cut/tear, and temperature resistant. Types 3 and 4 feature molded-in through-holes for tow chain attachment (chain not included). Type 5 includes a heavy-duty chain handle on each side. Crossover sections can be fastened together for any length required. The use of crossover pads greatly improves safety and eliminates the cost and labor of burying, rerouting or stringing cables overhead. Custom lengths available up to 38'. Protects cables & hoses in mining and construction Made from durable urethane that withstands over a million pounds gross vehicle weight Impact and abrasion resistant to trucks and falling rock Eliminates cost of trenching or rerouting cables Protects cables and hoses up to 4.5" outside dia. Closure strips must be ordered separately
Description
Checkers™ EXTREME CROSSOVER PADS provide protection for electrical cables used in mining and construction. Durable urethane construction withstands thousands of pounds of weight and endures constant pounding, impact, and abrasion caused by haul trucks and falling rocks. Extensively tested and proven to be oil, chemical, abrasion, cut/tear, and temperature resistant. Types 3 and 4 feature molded-in through-holes for tow chain attachment (chain not included). Type 5 includes a heavy-duty chain handle on each side. Crossover sections can be fastened together for any length required. The use of crossover pads greatly improves safety and eliminates the cost and labor of burying, rerouting or stringing cables overhead. Custom lengths available up to 38'. Protects cables & hoses in mining and construction Made from durable urethane that withstands over a million pounds gross vehicle weight Impact and abrasion resistant to trucks and falling rock Eliminates cost of trenching or rerouting cables Protects cables and hoses up to 4.5" outside dia. Closure strips must be ordered separately

Suppliers

Company
Product
Description
Supplier Links
8' Extreme Crossover System, Mining Cable Protector, 3.25
Broomfield, CO, United States
8' Extreme Crossover System, Mining Cable Protector, 3.25" Dia. Cables, Type 4 with Closure Strip - XO436-CS-8
XO436-CS-8
8' Extreme Crossover System, Mining Cable Protector, 3.25" Dia. Cables, Type 4 with Closure Strip - XO436-CS-8 XO436-CS-8
Checkers™ EXTREME CROSSOVER PADS provide protection for electrical cables used in mining and construction. Durable urethane construction withstands thousands of pounds of weight and endures constant pounding, impact, and abrasion caused by haul trucks and falling rocks. Extensively tested and proven to be oil, chemical, abrasion, cut/tear, and temperature resistant. Types 3 and 4 feature molded-in through-holes for tow chain attachment (chain not included). Type 5 includes a heavy-duty chain handle on each side. Crossover sections can be fastened together for any length required. The use of crossover pads greatly improves safety and eliminates the cost and labor of burying, rerouting or stringing cables overhead. Custom lengths available up to 38'. Protects cables & hoses in mining and construction Made from durable urethane that withstands over a million pounds gross vehicle weight Impact and abrasion resistant to trucks and falling rock Eliminates cost of trenching or rerouting cables Protects cables and hoses up to 4.5" outside dia. Closure strips must be ordered separately

Checkers™ EXTREME CROSSOVER PADS provide protection for electrical cables used in mining and construction. Durable urethane construction withstands thousands of pounds of weight and endures constant pounding, impact, and abrasion caused by haul trucks and falling rocks. Extensively tested and proven to be oil, chemical, abrasion, cut/tear, and temperature resistant. Types 3 and 4 feature molded-in through-holes for tow chain attachment (chain not included). Type 5 includes a heavy-duty chain handle on each side. Crossover sections can be fastened together for any length required. The use of crossover pads greatly improves safety and eliminates the cost and labor of burying, rerouting or stringing cables overhead. Custom lengths available up to 38'.

  • Protects cables & hoses in mining and construction
  • Made from durable urethane that withstands over a million pounds gross vehicle weight
  • Impact and abrasion resistant to trucks and falling rock
  • Eliminates cost of trenching or rerouting cables
  • Protects cables and hoses up to 4.5" outside dia.
  • Closure strips must be ordered separately
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number XO436-CS-8
Product Name 8' Extreme Crossover System, Mining Cable Protector, 3.25" Dia. Cables, Type 4 with Closure Strip - XO436-CS-8
Load Capacity 250000 lbs (113379 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
45 Degree Left Turn for FL2X1.75, 2-Channel Fastlane® Drop-Over Cable Protector, Black - FL45LT2X1.75-B - FL45LT2X1.75-B - Checkers
Specs
Load Capacity 1050 lbs (476 kg)
Length 11.75 inch (298 mm)
Number of Channels 2
View Details