Checkers 45 Degree Left Turn for FL2X1.75, 2-Channel Fastlane® Drop-Over Cable Protector, Black - FL45LT2X1.75-B FL45LT2X1.75-B

Description
Use the 2-Channel Fastlane® Drop-Over Cable Protector 45 Degree Left Turn with FL2X1.75 Series. Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for easily attaching additional protectors to extend to any desired length. Patented 5-bar tread plate surface provides maximum traction for carts and pedestrian traffic. These low profile protectors fit multiple cable sizes and are compact for easy setup, disassembly, and storage of cables up to 1" tall and 1.75" wide. Made In USA. Protects Cables and Hoses Up to 1.0" Outside Dia. Patented L-Connectors to Extend to Any Length For Lightweight Vehicles and Pedestrian Traffic Patented 5-Bar Tread Surface for Maximum Traction Universal Safety Colors (UV Stabilized) Modular Interlocking Design for Easy Setup
Description
Use the 2-Channel Fastlane® Drop-Over Cable Protector 45 Degree Left Turn with FL2X1.75 Series. Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for easily attaching additional protectors to extend to any desired length. Patented 5-bar tread plate surface provides maximum traction for carts and pedestrian traffic. These low profile protectors fit multiple cable sizes and are compact for easy setup, disassembly, and storage of cables up to 1" tall and 1.75" wide. Made In USA. Protects Cables and Hoses Up to 1.0" Outside Dia. Patented L-Connectors to Extend to Any Length For Lightweight Vehicles and Pedestrian Traffic Patented 5-Bar Tread Surface for Maximum Traction Universal Safety Colors (UV Stabilized) Modular Interlocking Design for Easy Setup

Suppliers

Company
Product
Description
Supplier Links
45 Degree Left Turn for FL2X1.75, 2-Channel Fastlane® Drop-Over Cable Protector, Black - FL45LT2X1.75-B - FL45LT2X1.75-B - Checkers
Broomfield, CO, United States
45 Degree Left Turn for FL2X1.75, 2-Channel Fastlane® Drop-Over Cable Protector, Black - FL45LT2X1.75-B
FL45LT2X1.75-B
45 Degree Left Turn for FL2X1.75, 2-Channel Fastlane® Drop-Over Cable Protector, Black - FL45LT2X1.75-B FL45LT2X1.75-B
Use the 2-Channel Fastlane® Drop-Over Cable Protector 45 Degree Left Turn with FL2X1.75 Series. Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for easily attaching additional protectors to extend to any desired length. Patented 5-bar tread plate surface provides maximum traction for carts and pedestrian traffic. These low profile protectors fit multiple cable sizes and are compact for easy setup, disassembly, and storage of cables up to 1" tall and 1.75" wide. Made In USA. Protects Cables and Hoses Up to 1.0" Outside Dia. Patented L-Connectors to Extend to Any Length For Lightweight Vehicles and Pedestrian Traffic Patented 5-Bar Tread Surface for Maximum Traction Universal Safety Colors (UV Stabilized) Modular Interlocking Design for Easy Setup

Use the 2-Channel Fastlane® Drop-Over Cable Protector 45 Degree Left Turn with FL2X1.75 Series. Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for easily attaching additional protectors to extend to any desired length. Patented 5-bar tread plate surface provides maximum traction for carts and pedestrian traffic. These low profile protectors fit multiple cable sizes and are compact for easy setup, disassembly, and storage of cables up to 1" tall and 1.75" wide.
Made In USA.

  • Protects Cables and Hoses Up to 1.0" Outside Dia.
  • Patented L-Connectors to Extend to Any Length
  • For Lightweight Vehicles and Pedestrian Traffic
  • Patented 5-Bar Tread Surface for Maximum Traction
  • Universal Safety Colors (UV Stabilized)
  • Modular Interlocking Design for Easy Setup
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number FL45LT2X1.75-B
Product Name 45 Degree Left Turn for FL2X1.75, 2-Channel Fastlane® Drop-Over Cable Protector, Black - FL45LT2X1.75-B
Load Capacity 1050 lbs (476 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
10 ft. 2-Channel Rubber Duct Office Cable Protector - RFD6-10 - RFD6-10 - Checkers
Specs
Length 18 inch (457 mm)
Number of Channels 2
View Details