Checkers Female Side Ramp for 3-Channel Yellow Jacket® AMS® Modular Accessibility System, ADA Cable Protector for 2.25" Lines, Blue - WSA-225-BFF-BLU WSA-225-BFF-BLU

Description
Use the 3-Channel Yellow Jacket® AMS® Accessibility Female Side Ramp with The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular System). The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular System) is patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable to hold an unlimited number of cables. By detaching the ramps, you can also quickly add cable runs and ADA compatible side ramps to existing systems. The Yellow Jacket AMS readily handles heavy truck and bus traffic while providing easy access for pedestrians, carts and wheelchairs. Hinged lids make for easy loading of cables and hoses. AMS Ramps Sold Individually AMS Female Ramp = YJ3-225-AMS-F-B AMS Male Ramp - YJ3-225-AMS-M-B
Description
Use the 3-Channel Yellow Jacket® AMS® Accessibility Female Side Ramp with The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular System). The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular System) is patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable to hold an unlimited number of cables. By detaching the ramps, you can also quickly add cable runs and ADA compatible side ramps to existing systems. The Yellow Jacket AMS readily handles heavy truck and bus traffic while providing easy access for pedestrians, carts and wheelchairs. Hinged lids make for easy loading of cables and hoses. AMS Ramps Sold Individually AMS Female Ramp = YJ3-225-AMS-F-B AMS Male Ramp - YJ3-225-AMS-M-B

Suppliers

Company
Product
Description
Supplier Links
Female Side Ramp for 3-Channel Yellow Jacket® AMS® Modular Accessibility System, ADA Cable Protector for 2.25
Broomfield, CO, United States
Female Side Ramp for 3-Channel Yellow Jacket® AMS® Modular Accessibility System, ADA Cable Protector for 2.25" Lines, Blue - WSA-225-BFF-BLU
WSA-225-BFF-BLU
Female Side Ramp for 3-Channel Yellow Jacket® AMS® Modular Accessibility System, ADA Cable Protector for 2.25" Lines, Blue - WSA-225-BFF-BLU WSA-225-BFF-BLU
Use the 3-Channel Yellow Jacket® AMS® Accessibility Female Side Ramp with The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular System). The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular System) is patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable to hold an unlimited number of cables. By detaching the ramps, you can also quickly add cable runs and ADA compatible side ramps to existing systems. The Yellow Jacket AMS readily handles heavy truck and bus traffic while providing easy access for pedestrians, carts and wheelchairs. Hinged lids make for easy loading of cables and hoses. AMS Ramps Sold Individually AMS Female Ramp = YJ3-225-AMS-F-B AMS Male Ramp - YJ3-225-AMS-M-B

Use the 3-Channel Yellow Jacket® AMS® Accessibility Female Side Ramp with The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular System). The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular System) is patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable to hold an unlimited number of cables. By detaching the ramps, you can also quickly add cable runs and ADA compatible side ramps to existing systems. The Yellow Jacket AMS readily handles heavy truck and bus traffic while providing easy access for pedestrians, carts and wheelchairs. Hinged lids make for easy loading of cables and hoses.

  • AMS Ramps Sold Individually
  • AMS Female Ramp = YJ3-225-AMS-F-B
  • AMS Male Ramp - YJ3-225-AMS-M-B
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number WSA-225-BFF-BLU
Product Name Female Side Ramp for 3-Channel Yellow Jacket® AMS® Modular Accessibility System, ADA Cable Protector for 2.25" Lines, Blue - WSA-225-BFF-BLU
Length 35.5 inch (902 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
End Caps for YJ4-125-Y/B 4-Channel Yellow Jacket® Cable Protector - YJ4EB-125-Y - YJ4EB-125-Y - Checkers
Specs
Length 6 inch (152 mm)
Number of Channels 4
Channel Width 1.25 inch (31.75 mm)
View Details