Checkers End Caps for YJ4-125-Y/B 4-Channel Yellow Jacket® Cable Protector - YJ4EB-125-Y YJ4EB-125-Y

Description
Use 4-channel heavy-duty Yellow Jacket® end caps to close off Yellow Jacket® 4-Channel Cable Protectors. These cable protectors with hinged lid provides a safe crossing in high volume traffic areas while protecting valuable electrical cables and hose lines from damage. The modular interlocking design is ideal for use in industrial, commercial, and public applications. The "Original" Cable Protector End Caps (Sold in Pairs Only) Protects Cables and Hoses Up to 1.25" Outside Dia. Dog-Bone Connectors to Extend to Any Desired Length Thick Lid and Base Allow for High Volume of Traffic Modular Interlocking Design
Description
Use 4-channel heavy-duty Yellow Jacket® end caps to close off Yellow Jacket® 4-Channel Cable Protectors. These cable protectors with hinged lid provides a safe crossing in high volume traffic areas while protecting valuable electrical cables and hose lines from damage. The modular interlocking design is ideal for use in industrial, commercial, and public applications. The "Original" Cable Protector End Caps (Sold in Pairs Only) Protects Cables and Hoses Up to 1.25" Outside Dia. Dog-Bone Connectors to Extend to Any Desired Length Thick Lid and Base Allow for High Volume of Traffic Modular Interlocking Design

Suppliers

Company
Product
Description
Supplier Links
End Caps for YJ4-125-Y/B 4-Channel Yellow Jacket® Cable Protector - YJ4EB-125-Y - YJ4EB-125-Y - Checkers
Broomfield, CO, United States
End Caps for YJ4-125-Y/B 4-Channel Yellow Jacket® Cable Protector - YJ4EB-125-Y
YJ4EB-125-Y
End Caps for YJ4-125-Y/B 4-Channel Yellow Jacket® Cable Protector - YJ4EB-125-Y YJ4EB-125-Y
Use 4-channel heavy-duty Yellow Jacket® end caps to close off Yellow Jacket® 4-Channel Cable Protectors. These cable protectors with hinged lid provides a safe crossing in high volume traffic areas while protecting valuable electrical cables and hose lines from damage. The modular interlocking design is ideal for use in industrial, commercial, and public applications. The "Original" Cable Protector End Caps (Sold in Pairs Only) Protects Cables and Hoses Up to 1.25" Outside Dia. Dog-Bone Connectors to Extend to Any Desired Length Thick Lid and Base Allow for High Volume of Traffic Modular Interlocking Design

Use 4-channel heavy-duty Yellow Jacket® end caps to close off Yellow Jacket® 4-Channel Cable Protectors. These cable protectors with hinged lid provides a safe crossing in high volume traffic areas while protecting valuable electrical cables and hose lines from damage. The modular interlocking design is ideal for use in industrial, commercial, and public applications.

  • The "Original" Cable Protector
  • End Caps (Sold in Pairs Only)
  • Protects Cables and Hoses Up to 1.25" Outside Dia.
  • Dog-Bone Connectors to Extend to Any Desired Length
  • Thick Lid and Base Allow for High Volume of Traffic
  • Modular Interlocking Design
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number YJ4EB-125-Y
Product Name End Caps for YJ4-125-Y/B 4-Channel Yellow Jacket® Cable Protector - YJ4EB-125-Y
Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
90 Degree Left Turn for FL1X1.5, 1-Channel Fastlane® Drop-Over Cable Protector, Orange - FL90LT1X1.5-O - FL90LT1X1.5-O - Checkers
Specs
Load Capacity 1050 lbs (476 kg)
Length 11.75 inch (298 mm)
Number of Channels 1
View Details