Checkers Aviation Wheel Chocks for Small Aircraft, Roped Pair, Orange - UC200-S UC200-S

Description
UC200 aviation wheel chocks are designed for small aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. AC200 wheel chocks fit the curvature of the tire to absorb wheel-squat during loading and fueling operations. They also feature molded-in soft base for increased traction. These chocks are sold in pairs with a 3/8 in. x 24 in. replaceable polyester rope lanyard connecting the two chocks together. Custom rope lengths are available. Ideal for business, commercial, cargo and military aircraft. For small aircraft Impact-absorbing, lightweight urethane Weather and abrasion resistant High load-bearing capacity Resistant to aircraft fuels, oils, and lubricants Eliminates Foreign Object Damage (FOD) Optional anti-skid rubber pads for polished hanger floors Will not rot, crack or splinter like wood Sold roped together as pairs Molded-in high-visibility yellow color
Description
UC200 aviation wheel chocks are designed for small aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. AC200 wheel chocks fit the curvature of the tire to absorb wheel-squat during loading and fueling operations. They also feature molded-in soft base for increased traction. These chocks are sold in pairs with a 3/8 in. x 24 in. replaceable polyester rope lanyard connecting the two chocks together. Custom rope lengths are available. Ideal for business, commercial, cargo and military aircraft. For small aircraft Impact-absorbing, lightweight urethane Weather and abrasion resistant High load-bearing capacity Resistant to aircraft fuels, oils, and lubricants Eliminates Foreign Object Damage (FOD) Optional anti-skid rubber pads for polished hanger floors Will not rot, crack or splinter like wood Sold roped together as pairs Molded-in high-visibility yellow color

Suppliers

Company
Product
Description
Supplier Links
Aviation Wheel Chocks for Small Aircraft, Roped Pair, Orange - UC200-S - UC200-S - Checkers
Broomfield, CO, United States
Aviation Wheel Chocks for Small Aircraft, Roped Pair, Orange - UC200-S
UC200-S
Aviation Wheel Chocks for Small Aircraft, Roped Pair, Orange - UC200-S UC200-S
UC200 aviation wheel chocks are designed for small aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. AC200 wheel chocks fit the curvature of the tire to absorb wheel-squat during loading and fueling operations. They also feature molded-in soft base for increased traction. These chocks are sold in pairs with a 3/8 in. x 24 in. replaceable polyester rope lanyard connecting the two chocks together. Custom rope lengths are available. Ideal for business, commercial, cargo and military aircraft. For small aircraft Impact-absorbing, lightweight urethane Weather and abrasion resistant High load-bearing capacity Resistant to aircraft fuels, oils, and lubricants Eliminates Foreign Object Damage (FOD) Optional anti-skid rubber pads for polished hanger floors Will not rot, crack or splinter like wood Sold roped together as pairs Molded-in high-visibility yellow color

UC200 aviation wheel chocks are designed for small aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. AC200 wheel chocks fit the curvature of the tire to absorb wheel-squat during loading and fueling operations. They also feature molded-in soft base for increased traction. These chocks are sold in pairs with a 3/8 in. x 24 in. replaceable polyester rope lanyard connecting the two chocks together. Custom rope lengths are available. Ideal for business, commercial, cargo and military aircraft.

  • For small aircraft
  • Impact-absorbing, lightweight urethane
  • Weather and abrasion resistant
  • High load-bearing capacity
  • Resistant to aircraft fuels, oils, and lubricants
  • Eliminates Foreign Object Damage (FOD)
  • Optional anti-skid rubber pads for polished hanger floors
  • Will not rot, crack or splinter like wood
  • Sold roped together as pairs
  • Molded-in high-visibility yellow color
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number UC200-S
Product Name Aviation Wheel Chocks for Small Aircraft, Roped Pair, Orange - UC200-S
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Length 5.5 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-214 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 20000 lbs (9070 kg)
View Details
 - 3250876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 78.74 inch (2000 mm)
View Details
Floor Plate - Galvanized Steel - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel; Galvanized Steel
Length 96 to 144 inch (2438 to 3658 mm)
View Details