Checkers General-Purpose Utility Wheel Chocks, Roped Pair, 50,000 lbs Load Capacity, 32-46 in. Tires - UC1500-4.5-P UC1500-4.5-P

Description
The Checkers™ general-purpose UC1500 utility wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and are 3rd party tested, certified, and trusted by fleets globally. These chocks are ideal for use with over-the-road trucks, trailers, pickups, and utility vehicles. Rated for vehicles with tire sizes up to 46 in. (116.84 cm) diameter, and gross vehicle operating weight up to 50,000 lbs. (22,680 kg) for the UC1500-4.5, and up to 70,000 lbs. (31,752 kg) for the UC1500-6. UC1500 series wheel chocks are available in singles or pairs (pairs of wheel chocks are attached with a 48" long piece of 5/8" Nylon rope between the chocks). Recommend for vehicles with tire sizes up to 46" outside diameter Rated for vehicles with a gross operating weight up to 50,000 lbs Weather-resistant, lightweight polyurethane construction Resistant to oils, fuels, and solvents Recessed carrying handle Mounting hole for ropes or chains High-visibility orange color Available in singles or roped pairs
Description
The Checkers™ general-purpose UC1500 utility wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and are 3rd party tested, certified, and trusted by fleets globally. These chocks are ideal for use with over-the-road trucks, trailers, pickups, and utility vehicles. Rated for vehicles with tire sizes up to 46 in. (116.84 cm) diameter, and gross vehicle operating weight up to 50,000 lbs. (22,680 kg) for the UC1500-4.5, and up to 70,000 lbs. (31,752 kg) for the UC1500-6. UC1500 series wheel chocks are available in singles or pairs (pairs of wheel chocks are attached with a 48" long piece of 5/8" Nylon rope between the chocks). Recommend for vehicles with tire sizes up to 46" outside diameter Rated for vehicles with a gross operating weight up to 50,000 lbs Weather-resistant, lightweight polyurethane construction Resistant to oils, fuels, and solvents Recessed carrying handle Mounting hole for ropes or chains High-visibility orange color Available in singles or roped pairs

Suppliers

Company
Product
Description
Supplier Links
General-Purpose Utility Wheel Chocks, Roped Pair, 50,000 lbs Load Capacity, 32-46 in. Tires - UC1500-4.5-P - UC1500-4.5-P - Checkers
Broomfield, CO, United States
General-Purpose Utility Wheel Chocks, Roped Pair, 50,000 lbs Load Capacity, 32-46 in. Tires - UC1500-4.5-P
UC1500-4.5-P
General-Purpose Utility Wheel Chocks, Roped Pair, 50,000 lbs Load Capacity, 32-46 in. Tires - UC1500-4.5-P UC1500-4.5-P
The Checkers™ general-purpose UC1500 utility wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and are 3rd party tested, certified, and trusted by fleets globally. These chocks are ideal for use with over-the-road trucks, trailers, pickups, and utility vehicles. Rated for vehicles with tire sizes up to 46 in. (116.84 cm) diameter, and gross vehicle operating weight up to 50,000 lbs. (22,680 kg) for the UC1500-4.5, and up to 70,000 lbs. (31,752 kg) for the UC1500-6. UC1500 series wheel chocks are available in singles or pairs (pairs of wheel chocks are attached with a 48" long piece of 5/8" Nylon rope between the chocks). Recommend for vehicles with tire sizes up to 46" outside diameter Rated for vehicles with a gross operating weight up to 50,000 lbs Weather-resistant, lightweight polyurethane construction Resistant to oils, fuels, and solvents Recessed carrying handle Mounting hole for ropes or chains High-visibility orange color Available in singles or roped pairs

The Checkers™ general-purpose UC1500 utility wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and are 3rd party tested, certified, and trusted by fleets globally. These chocks are ideal for use with over-the-road trucks, trailers, pickups, and utility vehicles. Rated for vehicles with tire sizes up to 46 in. (116.84 cm) diameter, and gross vehicle operating weight up to 50,000 lbs. (22,680 kg) for the UC1500-4.5, and up to 70,000 lbs. (31,752 kg) for the UC1500-6. UC1500 series wheel chocks are available in singles or pairs (pairs of wheel chocks are attached with a 48" long piece of 5/8" Nylon rope between the chocks).

  • Recommend for vehicles with tire sizes up to 46" outside diameter
  • Rated for vehicles with a gross operating weight up to 50,000 lbs
  • Weather-resistant, lightweight polyurethane construction
  • Resistant to oils, fuels, and solvents
  • Recessed carrying handle
  • Mounting hole for ropes or chains
  • High-visibility orange color
  • Available in singles or roped pairs
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number UC1500-4.5-P
Product Name General-Purpose Utility Wheel Chocks, Roped Pair, 50,000 lbs Load Capacity, 32-46 in. Tires - UC1500-4.5-P
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Orange
Weight Capacity 50000 lbs (22676 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 4470 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
 - 3250933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
3/8
Raymond Handling Consultants, L.C.
Specs
Equipment Type Dock Board / Plate
Weight Capacity 3700 lbs (1678 kg)
Length 36 inch (914 mm)
View Details