Checkers Wall Guard GNRSWP10YB

Description
Wall Guards are cost efficient damage prevention solutions that help protect the surrounding infrastructure and vehicles in parking facilities. Manufactured from high-impact virgin rubber, these long-lasting, durable, and cost-effective solutions are highly visible and easy-to-install. High intensity reflective tape increases visibility – especially at night and provides the necessary guidance to drivers when parking in tight spots. Ideal for surface and multi-level parking lots, interior factory, warehouse walls, and areas surrounding loading docks. Heavy-duty, one piece construction to withstand all weather conditions Constructed from high impact thick resistance natural rubber that flexible and absorbs the force of impact and gently bounces back Features reflective yellow safety stripes designed to bring attention to corners from a distance or in dimly lite areas Used indoors or outdoors for medium and heavy traffic areas. For temporary or permanent installation. Easily installed by one person Wall Guards can be mounted vertically or horizontally along walls or beams to prevent damage Long lasting and cost efficient Requires minimal maintenance. Periodically inspect the screws and tighten if necessary
Description
Wall Guards are cost efficient damage prevention solutions that help protect the surrounding infrastructure and vehicles in parking facilities. Manufactured from high-impact virgin rubber, these long-lasting, durable, and cost-effective solutions are highly visible and easy-to-install. High intensity reflective tape increases visibility – especially at night and provides the necessary guidance to drivers when parking in tight spots. Ideal for surface and multi-level parking lots, interior factory, warehouse walls, and areas surrounding loading docks. Heavy-duty, one piece construction to withstand all weather conditions Constructed from high impact thick resistance natural rubber that flexible and absorbs the force of impact and gently bounces back Features reflective yellow safety stripes designed to bring attention to corners from a distance or in dimly lite areas Used indoors or outdoors for medium and heavy traffic areas. For temporary or permanent installation. Easily installed by one person Wall Guards can be mounted vertically or horizontally along walls or beams to prevent damage Long lasting and cost efficient Requires minimal maintenance. Periodically inspect the screws and tighten if necessary

Suppliers

Company
Product
Description
Supplier Links
Wall Guard - GNRSWP10YB - Checkers
Broomfield, CO, United States
Wall Guard
GNRSWP10YB
Wall Guard GNRSWP10YB
Wall Guards are cost efficient damage prevention solutions that help protect the surrounding infrastructure and vehicles in parking facilities. Manufactured from high-impact virgin rubber, these long-lasting, durable, and cost-effective solutions are highly visible and easy-to-install. High intensity reflective tape increases visibility – especially at night and provides the necessary guidance to drivers when parking in tight spots. Ideal for surface and multi-level parking lots, interior factory, warehouse walls, and areas surrounding loading docks. Heavy-duty, one piece construction to withstand all weather conditions Constructed from high impact thick resistance natural rubber that flexible and absorbs the force of impact and gently bounces back Features reflective yellow safety stripes designed to bring attention to corners from a distance or in dimly lite areas Used indoors or outdoors for medium and heavy traffic areas. For temporary or permanent installation. Easily installed by one person Wall Guards can be mounted vertically or horizontally along walls or beams to prevent damage Long lasting and cost efficient Requires minimal maintenance. Periodically inspect the screws and tighten if necessary

Wall Guards are cost efficient damage prevention solutions that help protect the surrounding infrastructure and vehicles in parking facilities. Manufactured from high-impact virgin rubber, these long-lasting, durable, and cost-effective solutions are highly visible and easy-to-install. High intensity reflective tape increases visibility – especially at night and provides the necessary guidance to drivers when parking in tight spots. Ideal for surface and multi-level parking lots, interior factory, warehouse walls, and areas surrounding loading docks.

  • Heavy-duty, one piece construction to withstand all weather conditions
  • Constructed from high impact thick resistance natural rubber that flexible and absorbs the force of impact and gently bounces back
  • Features reflective yellow safety stripes designed to bring attention to corners from a distance or in dimly lite areas
  • Used indoors or outdoors for medium and heavy traffic areas. For temporary or permanent installation. Easily installed by one person
  • Wall Guards can be mounted vertically or horizontally along walls or beams to prevent damage
  • Long lasting and cost efficient
  • Requires minimal maintenance. Periodically inspect the screws and tighten if necessary
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number GNRSWP10YB
Product Name Wall Guard
Equipment Type Dock Bumper
Equipment Features Portable
Color Black/Yellow
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Recessed Dock Lift - T3-50608 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
Wheel Chock - WCS1 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Equipment Type Wheel Guides / Chocks
Equipment Material Steel
View Details
Floor Plate - Galvanized Steel - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel; Galvanized Steel
Length 96 to 144 inch (2438 to 3658 mm)
View Details