Advance Lifts, Inc. Recessed Dock Lift T3-50608

Description
These are by far the most popular size Disappearing Dock lifts sold. they are sized to handle pallet jacks, four-wheel carts or dolly trucks. They are also used for dock to ground access. Features: All models are equipped with a hinged bridge with a pull back chain All T2 & T3 units are equipped with hot dip galvanized base frames All of the electrical controllers are Underwriters Laboratories approved assemblies Each unit is washed with phosphoric acid, fully primed and then finished with baking enamel All cylinders are machine grade with clear plastic return lines & internal mechanical stops These units conform to all applicable ANSI codes
Request a Quote Datasheet
Description
These are by far the most popular size Disappearing Dock lifts sold. they are sized to handle pallet jacks, four-wheel carts or dolly trucks. They are also used for dock to ground access. Features: All models are equipped with a hinged bridge with a pull back chain All T2 & T3 units are equipped with hot dip galvanized base frames All of the electrical controllers are Underwriters Laboratories approved assemblies Each unit is washed with phosphoric acid, fully primed and then finished with baking enamel All cylinders are machine grade with clear plastic return lines & internal mechanical stops These units conform to all applicable ANSI codes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recessed Dock Lift - T3-50608 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Dock Lift
T3-50608
Recessed Dock Lift T3-50608
These are by far the most popular size Disappearing Dock lifts sold. they are sized to handle pallet jacks, four-wheel carts or dolly trucks. They are also used for dock to ground access. Features: All models are equipped with a hinged bridge with a pull back chain All T2 & T3 units are equipped with hot dip galvanized base frames All of the electrical controllers are Underwriters Laboratories approved assemblies Each unit is washed with phosphoric acid, fully primed and then finished with baking enamel All cylinders are machine grade with clear plastic return lines & internal mechanical stops These units conform to all applicable ANSI codes

These are by far the most popular size Disappearing Dock lifts sold. they are sized to handle pallet jacks, four-wheel carts or dolly trucks. They are also used for dock to ground access.

Features:

  • All models are equipped with a hinged bridge with a pull back chain
  • All T2 & T3 units are equipped with hot dip galvanized base frames
  • All of the electrical controllers are Underwriters Laboratories approved assemblies
  • Each unit is washed with phosphoric acid, fully primed and then finished with baking enamel
  • All cylinders are machine grade with clear plastic return lines & internal mechanical stops
  • These units conform to all applicable ANSI codes
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Dock Equipment
Product Number T3-50608
Product Name Recessed Dock Lift
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
Weight Capacity 5000 lbs (2268 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 4220 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
Recessed Dock Lift - T3-60708 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
Rail Transfer Bridge - 14-310 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 15000 lbs (6803 kg)
View Details
Top Of Ground Dock Lift - 615812 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 15000 lbs (6803 kg)
View Details