SlipNOT Metal Safety Flooring Floor Plate Galvanized Steel

Description
Adaptable in all outdoor applications; slip resistant galvanized steel plate is a necessity for projects where high traffic is present and complete slip resistant coverage, durability and safety are vital. Product Information: Galvanized steel plate thicknesses: 3/16” to 2+” Galvanized steel plate widths: 4’, 5’ or 6’ Galvanized steel plate lengths: 8’, 10’ or 12’ Galvanized plate can be custom fabricated to meet job specifications Available SlipNOT® surface: Steel Surface on Steel Available SlipNOT® finish: Galvanized Galvanized plate is available in: Grade 2 (Medium) or Grade 3 (Coarse) Div 5 CSI Classification Code: Metal Floor Plates (05 54 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), Access Ramps (05 51 20), ADA Tactile Warning Surfaces (32 17 20) Available alloys: A-36, A-572 Grade 50 Standard tolerance: Mill (for stock sizes), + /– 1/8” or +0 / -1/8” (for customer specified sizes) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Description
Adaptable in all outdoor applications; slip resistant galvanized steel plate is a necessity for projects where high traffic is present and complete slip resistant coverage, durability and safety are vital. Product Information: Galvanized steel plate thicknesses: 3/16” to 2+” Galvanized steel plate widths: 4’, 5’ or 6’ Galvanized steel plate lengths: 8’, 10’ or 12’ Galvanized plate can be custom fabricated to meet job specifications Available SlipNOT® surface: Steel Surface on Steel Available SlipNOT® finish: Galvanized Galvanized plate is available in: Grade 2 (Medium) or Grade 3 (Coarse) Div 5 CSI Classification Code: Metal Floor Plates (05 54 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), Access Ramps (05 51 20), ADA Tactile Warning Surfaces (32 17 20) Available alloys: A-36, A-572 Grade 50 Standard tolerance: Mill (for stock sizes), + /– 1/8” or +0 / -1/8” (for customer specified sizes) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

Suppliers

Company
Product
Description
Supplier Links
Floor Plate Galvanized Steel
Adaptable in all outdoor applications; slip resistant galvanized steel plate is a necessity for projects where high traffic is present and complete slip resistant coverage, durability and safety are vital. Product Information: Galvanized steel plate thicknesses: 3/16” to 2+” Galvanized steel plate widths: 4’, 5’ or 6’ Galvanized steel plate lengths: 8’, 10’ or 12’ Galvanized plate can be custom fabricated to meet job specifications Available SlipNOT® surface: Steel Surface on Steel Available SlipNOT® finish: Galvanized Galvanized plate is available in: Grade 2 (Medium) or Grade 3 (Coarse) Div 5 CSI Classification Code: Metal Floor Plates (05 54 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), Access Ramps (05 51 20), ADA Tactile Warning Surfaces (32 17 20) Available alloys: A-36, A-572 Grade 50 Standard tolerance: Mill (for stock sizes), + /– 1/8” or +0 / -1/8” (for customer specified sizes) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

Adaptable in all outdoor applications; slip resistant galvanized steel plate is a necessity for projects where high traffic is present and complete slip resistant coverage, durability and safety are vital.

Product Information:

  • Galvanized steel plate thicknesses: 3/16” to 2+”
  • Galvanized steel plate widths: 4’, 5’ or 6’
  • Galvanized steel plate lengths: 8’, 10’ or 12’
  • Galvanized plate can be custom fabricated to meet job specifications
  • Available SlipNOT® surface: Steel Surface on Steel
  • Available SlipNOT® finish: Galvanized
  • Galvanized plate is available in: Grade 2 (Medium) or Grade 3 (Coarse)
  • Div 5 CSI Classification Code: Metal Floor Plates (05 54 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), Access Ramps (05 51 20), ADA Tactile Warning Surfaces (32 17 20)
  • Available alloys: A-36, A-572 Grade 50
  • Standard tolerance: Mill (for stock sizes), + /– 1/8” or +0 / -1/8” (for customer specified sizes)
  • LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Supplier's Site

Technical Specifications

  SlipNOT Metal Safety Flooring
Product Category Dock Equipment
Product Number Galvanized Steel
Product Name Floor Plate
Equipment Type Dock Board / Plate
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lifts - 3180 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 8000 lbs (3628 kg)
View Details
 - 3250911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Steel
Length 38.74 inch (984 mm)
View Details
Wheel Chock - WCR2 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Equipment Type Wheel Guides / Chocks
Equipment Material Rubber
View Details
ADA Aluminum Plank - Diagonal Punched - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Equipment Type Plank
Equipment Material Aluminum
Length 240 inch (6096 mm)
View Details