Checkers Left Turns for GD5X125 5-Channel Guard Dog® Cable Protector, Orange Lid/Black Base - GDT5X125-L-O/B GDT5X125-L-O/B

Description
If you need to create a 45-degree turn in your cable protector system, use the 5-Channel General Purpose Guard Dog Left Turn. Offering the same level of durability as a standard 5-channel cable protector, the Left Turn protector is designed with the same hinged lid and all-weather polyurethane construction. With a modular, interlocking design, it's perfect for a wide variety of environments, including amusement parks, entertainment venues, sporting events, and most commercial and industrial applications. Compatible with Dog Bone Connectors and designed with a 5-bar tread surface for maximum traction, this protector can, like other models of its kind, work with cables and hoses of up to 1.325'' in diameter. You can even join this protector with a right turn protector to create a jog. Made In USA. Creates a 45 degree left turn Protects cables and hoses up to 1.325" outside dia. Dog Bone® connectors Reinforced hinged lid for easy cable placement All-weather polyurethane construction Patented 5-bar tread surface for maximum traction Join left and right turns to create a jog
Description
If you need to create a 45-degree turn in your cable protector system, use the 5-Channel General Purpose Guard Dog Left Turn. Offering the same level of durability as a standard 5-channel cable protector, the Left Turn protector is designed with the same hinged lid and all-weather polyurethane construction. With a modular, interlocking design, it's perfect for a wide variety of environments, including amusement parks, entertainment venues, sporting events, and most commercial and industrial applications. Compatible with Dog Bone Connectors and designed with a 5-bar tread surface for maximum traction, this protector can, like other models of its kind, work with cables and hoses of up to 1.325'' in diameter. You can even join this protector with a right turn protector to create a jog. Made In USA. Creates a 45 degree left turn Protects cables and hoses up to 1.325" outside dia. Dog Bone® connectors Reinforced hinged lid for easy cable placement All-weather polyurethane construction Patented 5-bar tread surface for maximum traction Join left and right turns to create a jog

Suppliers

Company
Product
Description
Supplier Links
Left Turns for GD5X125 5-Channel Guard Dog® Cable Protector, Orange Lid/Black Base - GDT5X125-L-O/B - GDT5X125-L-O/B - Checkers
Broomfield, CO, United States
Left Turns for GD5X125 5-Channel Guard Dog® Cable Protector, Orange Lid/Black Base - GDT5X125-L-O/B
GDT5X125-L-O/B
Left Turns for GD5X125 5-Channel Guard Dog® Cable Protector, Orange Lid/Black Base - GDT5X125-L-O/B GDT5X125-L-O/B
If you need to create a 45-degree turn in your cable protector system, use the 5-Channel General Purpose Guard Dog Left Turn. Offering the same level of durability as a standard 5-channel cable protector, the Left Turn protector is designed with the same hinged lid and all-weather polyurethane construction. With a modular, interlocking design, it's perfect for a wide variety of environments, including amusement parks, entertainment venues, sporting events, and most commercial and industrial applications. Compatible with Dog Bone Connectors and designed with a 5-bar tread surface for maximum traction, this protector can, like other models of its kind, work with cables and hoses of up to 1.325'' in diameter. You can even join this protector with a right turn protector to create a jog. Made In USA. Creates a 45 degree left turn Protects cables and hoses up to 1.325" outside dia. Dog Bone® connectors Reinforced hinged lid for easy cable placement All-weather polyurethane construction Patented 5-bar tread surface for maximum traction Join left and right turns to create a jog

If you need to create a 45-degree turn in your cable protector system, use the 5-Channel General Purpose Guard Dog Left Turn. Offering the same level of durability as a standard 5-channel cable protector, the Left Turn protector is designed with the same hinged lid and all-weather polyurethane construction. With a modular, interlocking design, it's perfect for a wide variety of environments, including amusement parks, entertainment venues, sporting events, and most commercial and industrial applications. Compatible with Dog Bone Connectors and designed with a 5-bar tread surface for maximum traction, this protector can, like other models of its kind, work with cables and hoses of up to 1.325'' in diameter. You can even join this protector with a right turn protector to create a jog.
Made In USA.

  • Creates a 45 degree left turn
  • Protects cables and hoses up to 1.325" outside dia.
  • Dog Bone® connectors
  • Reinforced hinged lid for easy cable placement
  • All-weather polyurethane construction
  • Patented 5-bar tread surface for maximum traction
  • Join left and right turns to create a jog
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number GDT5X125-L-O/B
Product Name Left Turns for GD5X125 5-Channel Guard Dog® Cable Protector, Orange Lid/Black Base - GDT5X125-L-O/B
Load Capacity 10500 lbs (4762 kg)
Unlock Full Specs
to access all available technical data

Similar Products

End Caps for YJ5-125-Y/B, 5-Channel Yellow Jacket® Cable Protector - YJ5EB-125-Y - YJ5EB-125-Y - Checkers
Specs
Length 6 inch (152 mm)
Number of Channels 5
Channel Width 1.25 inch (31.75 mm)
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details