Checkers End Caps for YJ5-125-Y/B, 5-Channel Yellow Jacket® Cable Protector - YJ5EB-125-Y YJ5EB-125-Y

Description
Use the 5-Channel Heavy-Duty Yellow Jacket® End Caps with Yellow Jacket® 5-channel cable protector with hinged lid. Provides a safe crossing in high volume traffic areas while protecting valuable electrical cables and hose lines from damage. The modular interlocking design is ideal for use in industrial, commercial, and public applications. End caps (sold in pairs only) Protects cables and hoses up to 1.0" outside dia. The "original" cable protector Dog bone connectors to extend to any desired length Thick lid and base allow for high volume of traffic Hinged lid for easy cable placement Modular interlocking design
Description
Use the 5-Channel Heavy-Duty Yellow Jacket® End Caps with Yellow Jacket® 5-channel cable protector with hinged lid. Provides a safe crossing in high volume traffic areas while protecting valuable electrical cables and hose lines from damage. The modular interlocking design is ideal for use in industrial, commercial, and public applications. End caps (sold in pairs only) Protects cables and hoses up to 1.0" outside dia. The "original" cable protector Dog bone connectors to extend to any desired length Thick lid and base allow for high volume of traffic Hinged lid for easy cable placement Modular interlocking design

Suppliers

Company
Product
Description
Supplier Links
End Caps for YJ5-125-Y/B, 5-Channel Yellow Jacket® Cable Protector - YJ5EB-125-Y - YJ5EB-125-Y - Checkers
Broomfield, CO, United States
End Caps for YJ5-125-Y/B, 5-Channel Yellow Jacket® Cable Protector - YJ5EB-125-Y
YJ5EB-125-Y
End Caps for YJ5-125-Y/B, 5-Channel Yellow Jacket® Cable Protector - YJ5EB-125-Y YJ5EB-125-Y
Use the 5-Channel Heavy-Duty Yellow Jacket® End Caps with Yellow Jacket® 5-channel cable protector with hinged lid. Provides a safe crossing in high volume traffic areas while protecting valuable electrical cables and hose lines from damage. The modular interlocking design is ideal for use in industrial, commercial, and public applications. End caps (sold in pairs only) Protects cables and hoses up to 1.0" outside dia. The "original" cable protector Dog bone connectors to extend to any desired length Thick lid and base allow for high volume of traffic Hinged lid for easy cable placement Modular interlocking design

Use the 5-Channel Heavy-Duty Yellow Jacket® End Caps with Yellow Jacket® 5-channel cable protector with hinged lid. Provides a safe crossing in high volume traffic areas while protecting valuable electrical cables and hose lines from damage. The modular interlocking design is ideal for use in industrial, commercial, and public applications.

  • End caps (sold in pairs only)
  • Protects cables and hoses up to 1.0" outside dia.
  • The "original" cable protector
  • Dog bone connectors to extend to any desired length
  • Thick lid and base allow for high volume of traffic
  • Hinged lid for easy cable placement
  • Modular interlocking design
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number YJ5EB-125-Y
Product Name End Caps for YJ5-125-Y/B, 5-Channel Yellow Jacket® Cable Protector - YJ5EB-125-Y
Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Left Turns for GD5X125 5-Channel Guard Dog® Cable Protector, Orange Lid/Black Base - GDT5X125-L-O/B - GDT5X125-L-O/B - Checkers
Specs
Load Capacity 10500 lbs (4762 kg)
Length 24 inch (610 mm)
Number of Channels 5
View Details