Checkers End Caps for GD5X125 5-Channel Guard Dog® Cable Protector, Orange - GDEC5X125-O GDEC5X125-O

Description
Use the 5-Channel General Purpose Guard Dog® End Caps with Guard Dog® 5-channel cable protector with hinged lid. Provides a safe crossing for vehicle and pedestrian traffic while protecting valuable electrical cables and hose lines from damage. The modular interlocking design is ideal for use in amusement parks, entertainment venues, sporting events, and most public, commercial, industrial, construction, and utility applications. Made In USA. End Caps Sold In Pairs Only (Male & Female) Protects Cables And Hoses Up To 1.325" Outside Dia. Dog Bone® connectors All-Weather Polyurethane Construction Patented 5-Bar Tread Surface For Maximum Traction
Description
Use the 5-Channel General Purpose Guard Dog® End Caps with Guard Dog® 5-channel cable protector with hinged lid. Provides a safe crossing for vehicle and pedestrian traffic while protecting valuable electrical cables and hose lines from damage. The modular interlocking design is ideal for use in amusement parks, entertainment venues, sporting events, and most public, commercial, industrial, construction, and utility applications. Made In USA. End Caps Sold In Pairs Only (Male & Female) Protects Cables And Hoses Up To 1.325" Outside Dia. Dog Bone® connectors All-Weather Polyurethane Construction Patented 5-Bar Tread Surface For Maximum Traction

Suppliers

Company
Product
Description
Supplier Links
End Caps for GD5X125 5-Channel Guard Dog® Cable Protector, Orange - GDEC5X125-O - GDEC5X125-O - Checkers
Broomfield, CO, United States
End Caps for GD5X125 5-Channel Guard Dog® Cable Protector, Orange - GDEC5X125-O
GDEC5X125-O
End Caps for GD5X125 5-Channel Guard Dog® Cable Protector, Orange - GDEC5X125-O GDEC5X125-O
Use the 5-Channel General Purpose Guard Dog® End Caps with Guard Dog® 5-channel cable protector with hinged lid. Provides a safe crossing for vehicle and pedestrian traffic while protecting valuable electrical cables and hose lines from damage. The modular interlocking design is ideal for use in amusement parks, entertainment venues, sporting events, and most public, commercial, industrial, construction, and utility applications. Made In USA. End Caps Sold In Pairs Only (Male & Female) Protects Cables And Hoses Up To 1.325" Outside Dia. Dog Bone® connectors All-Weather Polyurethane Construction Patented 5-Bar Tread Surface For Maximum Traction

Use the 5-Channel General Purpose Guard Dog® End Caps with Guard Dog® 5-channel cable protector with hinged lid. Provides a safe crossing for vehicle and pedestrian traffic while protecting valuable electrical cables and hose lines from damage. The modular interlocking design is ideal for use in amusement parks, entertainment venues, sporting events, and most public, commercial, industrial, construction, and utility applications.
Made In USA.

  • End Caps Sold In Pairs Only (Male & Female)
  • Protects Cables And Hoses Up To 1.325" Outside Dia.
  • Dog Bone® connectors
  • All-Weather Polyurethane Construction
  • Patented 5-Bar Tread Surface For Maximum Traction
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number GDEC5X125-O
Product Name End Caps for GD5X125 5-Channel Guard Dog® Cable Protector, Orange - GDEC5X125-O
Load Capacity 10500 lbs (4762 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details