Checkers 4-Way Cross for GD5X125 5-Channel Guard Dog® Cable Protector, Black Lid/Black Base - GDCR5X125-B/B GDCR5X125-B/B

Description
To split or join cable runs, rely on the Guard Dog's 5-Channel 4-Way Cross Protector. Compatible with cable diameters of up to 1.325'', it sports the same durable, all-weather polyurethane construction as other Guard Dog products, and the same high traction 5-bar tread surface. It's also compatible with Dog Bone Connectors for easy expansion. More importantly, with a modular, interlocking design, it works seamlessly with other cable protectors, while also providing safe passage for both vehicle and pedestrian traffic. It's perfect for use in environments ranging from entertainment venues to sporting events to construction sites and commercial, industrial and utility facilities. Made In USA. Creates a 90 degree 4-way cross Protects cables and hoses up to 1.325" outside dia. Dog Bone® connectors Split or join cable runs All-weather polyurethane construction Patented 5-bar tread surface for maximum traction
Description
To split or join cable runs, rely on the Guard Dog's 5-Channel 4-Way Cross Protector. Compatible with cable diameters of up to 1.325'', it sports the same durable, all-weather polyurethane construction as other Guard Dog products, and the same high traction 5-bar tread surface. It's also compatible with Dog Bone Connectors for easy expansion. More importantly, with a modular, interlocking design, it works seamlessly with other cable protectors, while also providing safe passage for both vehicle and pedestrian traffic. It's perfect for use in environments ranging from entertainment venues to sporting events to construction sites and commercial, industrial and utility facilities. Made In USA. Creates a 90 degree 4-way cross Protects cables and hoses up to 1.325" outside dia. Dog Bone® connectors Split or join cable runs All-weather polyurethane construction Patented 5-bar tread surface for maximum traction

Suppliers

Company
Product
Description
Supplier Links
4-Way Cross for GD5X125 5-Channel Guard Dog® Cable Protector, Black Lid/Black Base - GDCR5X125-B/B - GDCR5X125-B/B - Checkers
Broomfield, CO, United States
4-Way Cross for GD5X125 5-Channel Guard Dog® Cable Protector, Black Lid/Black Base - GDCR5X125-B/B
GDCR5X125-B/B
4-Way Cross for GD5X125 5-Channel Guard Dog® Cable Protector, Black Lid/Black Base - GDCR5X125-B/B GDCR5X125-B/B
To split or join cable runs, rely on the Guard Dog's 5-Channel 4-Way Cross Protector. Compatible with cable diameters of up to 1.325'', it sports the same durable, all-weather polyurethane construction as other Guard Dog products, and the same high traction 5-bar tread surface. It's also compatible with Dog Bone Connectors for easy expansion. More importantly, with a modular, interlocking design, it works seamlessly with other cable protectors, while also providing safe passage for both vehicle and pedestrian traffic. It's perfect for use in environments ranging from entertainment venues to sporting events to construction sites and commercial, industrial and utility facilities. Made In USA. Creates a 90 degree 4-way cross Protects cables and hoses up to 1.325" outside dia. Dog Bone® connectors Split or join cable runs All-weather polyurethane construction Patented 5-bar tread surface for maximum traction

To split or join cable runs, rely on the Guard Dog's 5-Channel 4-Way Cross Protector. Compatible with cable diameters of up to 1.325'', it sports the same durable, all-weather polyurethane construction as other Guard Dog products, and the same high traction 5-bar tread surface. It's also compatible with Dog Bone Connectors for easy expansion. More importantly, with a modular, interlocking design, it works seamlessly with other cable protectors, while also providing safe passage for both vehicle and pedestrian traffic. It's perfect for use in environments ranging from entertainment venues to sporting events to construction sites and commercial, industrial and utility facilities.
Made In USA.

  • Creates a 90 degree 4-way cross
  • Protects cables and hoses up to 1.325" outside dia.
  • Dog Bone® connectors
  • Split or join cable runs
  • All-weather polyurethane construction
  • Patented 5-bar tread surface for maximum traction
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number GDCR5X125-B/B
Product Name 4-Way Cross for GD5X125 5-Channel Guard Dog® Cable Protector, Black Lid/Black Base - GDCR5X125-B/B
Load Capacity 10500 lbs (4762 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
4-Way Cross for GD5X125, 5-Channel Guard Dog® Cable Protector - GDCR5X125 - GDCR5X125-O/B / GDCR5X125-B/B - Checkers
Specs
Load Capacity 10500 lbs (4762 kg)
Length 32.38 inch (822 mm)
Number of Channels 5
View Details