Checkers 5-Channel Linebacker® Cable Protector for 1.35" Cables - CP5X125-Y/O CP5X125-Y/O

Description
Linebacker®® 5-CHANNEL CABLE PROTECTOR with hinged lid provides a safe crossing for vehicles and pedestrian traffic while protecting valuable electrical cables and hose lines from damage in extreme weather conditions and work environments. Modular interlocking design is ideal for use in oil and gas applications, mining, military, and other industrial environments with heavy trucks and forklifts Protects cables and hoses up to 1.35" outside dia. Patented T-Connectors to extend to any length Reinforced hinged lid for easy cable placement All-weather polyurethane construction Patented 5-bar tread surface for maximum traction Easy to transport, setup, disassemble, and store Ideal for use in oil & gas applications, mining, military, and other industrial environments with heavy trucks and forklifts
Description
Linebacker®® 5-CHANNEL CABLE PROTECTOR with hinged lid provides a safe crossing for vehicles and pedestrian traffic while protecting valuable electrical cables and hose lines from damage in extreme weather conditions and work environments. Modular interlocking design is ideal for use in oil and gas applications, mining, military, and other industrial environments with heavy trucks and forklifts Protects cables and hoses up to 1.35" outside dia. Patented T-Connectors to extend to any length Reinforced hinged lid for easy cable placement All-weather polyurethane construction Patented 5-bar tread surface for maximum traction Easy to transport, setup, disassemble, and store Ideal for use in oil & gas applications, mining, military, and other industrial environments with heavy trucks and forklifts

Suppliers

Company
Product
Description
Supplier Links
5-Channel Linebacker® Cable Protector for 1.35
Broomfield, CO, United States
5-Channel Linebacker® Cable Protector for 1.35" Cables - CP5X125-Y/O
CP5X125-Y/O
5-Channel Linebacker® Cable Protector for 1.35" Cables - CP5X125-Y/O CP5X125-Y/O
Linebacker®® 5-CHANNEL CABLE PROTECTOR with hinged lid provides a safe crossing for vehicles and pedestrian traffic while protecting valuable electrical cables and hose lines from damage in extreme weather conditions and work environments. Modular interlocking design is ideal for use in oil and gas applications, mining, military, and other industrial environments with heavy trucks and forklifts Protects cables and hoses up to 1.35" outside dia. Patented T-Connectors to extend to any length Reinforced hinged lid for easy cable placement All-weather polyurethane construction Patented 5-bar tread surface for maximum traction Easy to transport, setup, disassemble, and store Ideal for use in oil & gas applications, mining, military, and other industrial environments with heavy trucks and forklifts

Linebacker®® 5-CHANNEL CABLE PROTECTOR with hinged lid provides a safe crossing for vehicles and pedestrian traffic while protecting valuable electrical cables and hose lines from damage in extreme weather conditions and work environments. Modular interlocking design is ideal for use in oil and gas applications, mining, military, and other industrial environments with heavy trucks and forklifts

  • Protects cables and hoses up to 1.35" outside dia.
  • Patented T-Connectors to extend to any length
  • Reinforced hinged lid for easy cable placement
  • All-weather polyurethane construction
  • Patented 5-bar tread surface for maximum traction
  • Easy to transport, setup, disassemble, and store
  • Ideal for use in oil & gas applications, mining, military, and other industrial environments with heavy trucks and forklifts
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number CP5X125-Y/O
Product Name 5-Channel Linebacker® Cable Protector for 1.35" Cables - CP5X125-Y/O
Load Capacity 20150 lbs (9138 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
4-Way Cross for GD5X125 5-Channel Guard Dog® Cable Protector, Black Lid/Black Base - GDCR5X125-B/B - GDCR5X125-B/B - Checkers
Specs
Load Capacity 10500 lbs (4762 kg)
Length 32.38 inch (822 mm)
Number of Channels 5
View Details