Checkers 5-Channel Firefly® Illuminated Cable Protector for 1.15" Lines, Yellow Lid with Red Lights - FF5X125YB-R FF5X125YB-R

Description
Illuminated Firefly® 5-channel cable protectors have a built-in battery powered LED lights in the ramps and brightly colored lids for increased visibility in low light situations. The Illuminated Firefly® cable protectors now have a Dog Bone® connector to link with any Guard Dog® or Yellow Jacket® cable protection system. High-visibility lid colors make it easily seen in low light conditions Battery-powered LED lights built in to side ramps Interconnects directly to a standard cable protector with a Dog Bone® connection Protects cables and hoses up to 1.325" outside dia. All-weather polyurethane construction
Description
Illuminated Firefly® 5-channel cable protectors have a built-in battery powered LED lights in the ramps and brightly colored lids for increased visibility in low light situations. The Illuminated Firefly® cable protectors now have a Dog Bone® connector to link with any Guard Dog® or Yellow Jacket® cable protection system. High-visibility lid colors make it easily seen in low light conditions Battery-powered LED lights built in to side ramps Interconnects directly to a standard cable protector with a Dog Bone® connection Protects cables and hoses up to 1.325" outside dia. All-weather polyurethane construction

Suppliers

Company
Product
Description
Supplier Links
5-Channel Firefly® Illuminated Cable Protector for 1.15
Broomfield, CO, United States
5-Channel Firefly® Illuminated Cable Protector for 1.15" Lines, Yellow Lid with Red Lights - FF5X125YB-R
FF5X125YB-R
5-Channel Firefly® Illuminated Cable Protector for 1.15" Lines, Yellow Lid with Red Lights - FF5X125YB-R FF5X125YB-R
Illuminated Firefly® 5-channel cable protectors have a built-in battery powered LED lights in the ramps and brightly colored lids for increased visibility in low light situations. The Illuminated Firefly® cable protectors now have a Dog Bone® connector to link with any Guard Dog® or Yellow Jacket® cable protection system. High-visibility lid colors make it easily seen in low light conditions Battery-powered LED lights built in to side ramps Interconnects directly to a standard cable protector with a Dog Bone® connection Protects cables and hoses up to 1.325" outside dia. All-weather polyurethane construction

Illuminated Firefly® 5-channel cable protectors have a built-in battery powered LED lights in the ramps and brightly colored lids for increased visibility in low light situations. The Illuminated Firefly® cable protectors now have a Dog Bone® connector to link with any Guard Dog® or Yellow Jacket® cable protection system.

  • High-visibility lid colors make it easily seen in low light conditions
  • Battery-powered LED lights built in to side ramps
  • Interconnects directly to a standard cable protector with a Dog Bone® connection
  • Protects cables and hoses up to 1.325" outside dia.
  • All-weather polyurethane construction
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number FF5X125YB-R
Product Name 5-Channel Firefly® Illuminated Cable Protector for 1.15" Lines, Yellow Lid with Red Lights - FF5X125YB-R
Load Capacity 10500 lbs (4762 kg)
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Yellow Jacket® Cable Protector for 1
Specs
Length 36 inch (914 mm)
Number of Channels 5
Channel Width 1.38 inch (35.05 mm)
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details