Checkers 5-Channel Yellow Jacket® Cable Protector for 1" Lines - YJ5-125-Y/B YJ5-125-Y/B

Description
Yellow Jacket® 5-channel cable protector with hinged lid provides a safe crossing in high volume traffic areas while protecting valuable electrical cables and hose lines from damage. The heavy-duty modular interlocking design is ideal for use in industrial, commercial, and public applications. The "Original" cable protector Protects cables and hoses up to 1.0" outside dia. Dog Bone Connectors to extend to any desired length Thick lid and base allow for high volume of traffic Hinged lid for easy cable placement Modular interlocking design Ideal for use in industrial, commercial, and public applications
Description
Yellow Jacket® 5-channel cable protector with hinged lid provides a safe crossing in high volume traffic areas while protecting valuable electrical cables and hose lines from damage. The heavy-duty modular interlocking design is ideal for use in industrial, commercial, and public applications. The "Original" cable protector Protects cables and hoses up to 1.0" outside dia. Dog Bone Connectors to extend to any desired length Thick lid and base allow for high volume of traffic Hinged lid for easy cable placement Modular interlocking design Ideal for use in industrial, commercial, and public applications

Suppliers

Company
Product
Description
Supplier Links
5-Channel Yellow Jacket® Cable Protector for 1
Broomfield, CO, United States
5-Channel Yellow Jacket® Cable Protector for 1" Lines - YJ5-125-Y/B
YJ5-125-Y/B
5-Channel Yellow Jacket® Cable Protector for 1" Lines - YJ5-125-Y/B YJ5-125-Y/B
Yellow Jacket® 5-channel cable protector with hinged lid provides a safe crossing in high volume traffic areas while protecting valuable electrical cables and hose lines from damage. The heavy-duty modular interlocking design is ideal for use in industrial, commercial, and public applications. The "Original" cable protector Protects cables and hoses up to 1.0" outside dia. Dog Bone Connectors to extend to any desired length Thick lid and base allow for high volume of traffic Hinged lid for easy cable placement Modular interlocking design Ideal for use in industrial, commercial, and public applications

Yellow Jacket® 5-channel cable protector with hinged lid provides a safe crossing in high volume traffic areas while protecting valuable electrical cables and hose lines from damage. The heavy-duty modular interlocking design is ideal for use in industrial, commercial, and public applications.

  • The "Original" cable protector
  • Protects cables and hoses up to 1.0" outside dia.
  • Dog Bone Connectors to extend to any desired length
  • Thick lid and base allow for high volume of traffic
  • Hinged lid for easy cable placement
  • Modular interlocking design
  • Ideal for use in industrial, commercial, and public applications
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number YJ5-125-Y/B
Product Name 5-Channel Yellow Jacket® Cable Protector for 1" Lines - YJ5-125-Y/B
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
1-Channel 1.5
Specs
Load Capacity 1050 lbs (476 kg)
Length 36.75 inch (933 mm)
Number of Channels 1
View Details