Checkers Male Side Ramp, ADA Accessibility, 3-Channel Cable Cover, Protects up to 2.25" Dia. Lines, Yellow Jacket® AMS® Modular Cable Protector System, Blue - WSA-225-BFM-BLU WSA-225-BFM-BLU

Description
Use the 3-Channel Yellow Jacket® AMS® Accessibility Male Side Ramp with The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular System). The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular System) is patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable to hold an unlimited number of cables. By detaching the ramps, you can also quickly add cable runs and ADA compatible side ramps to existing systems. The Yellow Jacket AMS readily handles heavy truck and bus traffic while providing easy access for pedestrians, carts and wheelchairs. Hinged lids make for easy loading of cables and hoses. AMS Ramps Sold Individually AMS Female Ramp = YJ3-225-AMS-F-B AMS Male Ramp - YJ3-225-AMS-M-B
Description
Use the 3-Channel Yellow Jacket® AMS® Accessibility Male Side Ramp with The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular System). The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular System) is patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable to hold an unlimited number of cables. By detaching the ramps, you can also quickly add cable runs and ADA compatible side ramps to existing systems. The Yellow Jacket AMS readily handles heavy truck and bus traffic while providing easy access for pedestrians, carts and wheelchairs. Hinged lids make for easy loading of cables and hoses. AMS Ramps Sold Individually AMS Female Ramp = YJ3-225-AMS-F-B AMS Male Ramp - YJ3-225-AMS-M-B

Suppliers

Company
Product
Description
Supplier Links
Male Side Ramp, ADA Accessibility, 3-Channel Cable Cover, Protects up to 2.25
Broomfield, CO, United States
Male Side Ramp, ADA Accessibility, 3-Channel Cable Cover, Protects up to 2.25" Dia. Lines, Yellow Jacket® AMS® Modular Cable Protector System, Blue - WSA-225-BFM-BLU
WSA-225-BFM-BLU
Male Side Ramp, ADA Accessibility, 3-Channel Cable Cover, Protects up to 2.25" Dia. Lines, Yellow Jacket® AMS® Modular Cable Protector System, Blue - WSA-225-BFM-BLU WSA-225-BFM-BLU
Use the 3-Channel Yellow Jacket® AMS® Accessibility Male Side Ramp with The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular System). The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular System) is patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable to hold an unlimited number of cables. By detaching the ramps, you can also quickly add cable runs and ADA compatible side ramps to existing systems. The Yellow Jacket AMS readily handles heavy truck and bus traffic while providing easy access for pedestrians, carts and wheelchairs. Hinged lids make for easy loading of cables and hoses. AMS Ramps Sold Individually AMS Female Ramp = YJ3-225-AMS-F-B AMS Male Ramp - YJ3-225-AMS-M-B

Use the 3-Channel Yellow Jacket® AMS® Accessibility Male Side Ramp with The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular System). The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular System) is patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable to hold an unlimited number of cables. By detaching the ramps, you can also quickly add cable runs and ADA compatible side ramps to existing systems. The Yellow Jacket AMS readily handles heavy truck and bus traffic while providing easy access for pedestrians, carts and wheelchairs. Hinged lids make for easy loading of cables and hoses.

  • AMS Ramps Sold Individually
  • AMS Female Ramp = YJ3-225-AMS-F-B
  • AMS Male Ramp - YJ3-225-AMS-M-B
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number WSA-225-BFM-BLU
Product Name Male Side Ramp, ADA Accessibility, 3-Channel Cable Cover, Protects up to 2.25" Dia. Lines, Yellow Jacket® AMS® Modular Cable Protector System, Blue - WSA-225-BFM-BLU
Length 35.25 inch (895 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
1-Channel Split-Top Linebacker® Cable Protector for 2.25
Specs
Load Capacity 11700 lbs (5306 kg)
Length 38.5 inch (978 mm)
Number of Channels 1
View Details
Fox -  - Yellow Jacket, Inc.
Yellow Jacket, Inc.
View Details