Checkers 5-Channel Firefly® Illuminated Cable Protector for 1.15" Lines, Blue Lid with Blue Lights - FF5X125BLUB-BLU FF5X125BLUB-BLU

Description
Low-light conditions can be incredibly dangerous. Firefly's Illuminated 5-channel cable protectors can make them less so. Designed with high-visibility lid colors, Firefly's protectors have battery-powered LED lights built directly into their side ramps. Because they're constructed from high-durability all-weather polyurethane, they're well-suited for a wide range of situations, including construction and industrial applications. A Dog Bone connector, meanwhile, allows the Illuminated Firefly cable protector to link with any Guard Dog or Yellow Jacket cable protection system. This allows you to not only protect your cables in low-visibility conditions, but also to link up with existing protectors. Intended for cables with a diameter of up to 1.325''. High-visibility lid colors make it easily seen in low light conditions Battery-powered LED lights built in to side ramps Interconnects directly to a standard cable protector with a Dog Bone® connection Protects cables and hoses up to 1.325" outside dia. All-weather polyurethane construction
Description
Low-light conditions can be incredibly dangerous. Firefly's Illuminated 5-channel cable protectors can make them less so. Designed with high-visibility lid colors, Firefly's protectors have battery-powered LED lights built directly into their side ramps. Because they're constructed from high-durability all-weather polyurethane, they're well-suited for a wide range of situations, including construction and industrial applications. A Dog Bone connector, meanwhile, allows the Illuminated Firefly cable protector to link with any Guard Dog or Yellow Jacket cable protection system. This allows you to not only protect your cables in low-visibility conditions, but also to link up with existing protectors. Intended for cables with a diameter of up to 1.325''. High-visibility lid colors make it easily seen in low light conditions Battery-powered LED lights built in to side ramps Interconnects directly to a standard cable protector with a Dog Bone® connection Protects cables and hoses up to 1.325" outside dia. All-weather polyurethane construction

Suppliers

Company
Product
Description
Supplier Links
5-Channel Firefly® Illuminated Cable Protector for 1.15
Broomfield, CO, United States
5-Channel Firefly® Illuminated Cable Protector for 1.15" Lines, Blue Lid with Blue Lights - FF5X125BLUB-BLU
FF5X125BLUB-BLU
5-Channel Firefly® Illuminated Cable Protector for 1.15" Lines, Blue Lid with Blue Lights - FF5X125BLUB-BLU FF5X125BLUB-BLU
Low-light conditions can be incredibly dangerous. Firefly's Illuminated 5-channel cable protectors can make them less so. Designed with high-visibility lid colors, Firefly's protectors have battery-powered LED lights built directly into their side ramps. Because they're constructed from high-durability all-weather polyurethane, they're well-suited for a wide range of situations, including construction and industrial applications. A Dog Bone connector, meanwhile, allows the Illuminated Firefly cable protector to link with any Guard Dog or Yellow Jacket cable protection system. This allows you to not only protect your cables in low-visibility conditions, but also to link up with existing protectors. Intended for cables with a diameter of up to 1.325''. High-visibility lid colors make it easily seen in low light conditions Battery-powered LED lights built in to side ramps Interconnects directly to a standard cable protector with a Dog Bone® connection Protects cables and hoses up to 1.325" outside dia. All-weather polyurethane construction

Low-light conditions can be incredibly dangerous. Firefly's Illuminated 5-channel cable protectors can make them less so. Designed with high-visibility lid colors, Firefly's protectors have battery-powered LED lights built directly into their side ramps. Because they're constructed from high-durability all-weather polyurethane, they're well-suited for a wide range of situations, including construction and industrial applications. A Dog Bone connector, meanwhile, allows the Illuminated Firefly cable protector to link with any Guard Dog or Yellow Jacket cable protection system. This allows you to not only protect your cables in low-visibility conditions, but also to link up with existing protectors. Intended for cables with a diameter of up to 1.325''.

  • High-visibility lid colors make it easily seen in low light conditions
  • Battery-powered LED lights built in to side ramps
  • Interconnects directly to a standard cable protector with a Dog Bone® connection
  • Protects cables and hoses up to 1.325" outside dia.
  • All-weather polyurethane construction
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number FF5X125BLUB-BLU
Product Name 5-Channel Firefly® Illuminated Cable Protector for 1.15" Lines, Blue Lid with Blue Lights - FF5X125BLUB-BLU
Load Capacity 10500 lbs (4762 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
End Caps, 4-Channel Linebacker® Cable Protector for 1.35
Specs
Load Capacity 20150 lbs (9138 kg)
Length 19.75 inch (502 mm)
Number of Channels 4
View Details