Checkers End Caps, 4-Channel Linebacker® Cable Protector for 1.35" Lines - CPEC4X125-O CPEC4X125-O

Description
Use 4-CHANNEL HEAVY DUTY Linebacker® END CAPS to close off cable protectors that guard hoses and cables up to 1.35" tall and 1.85" wide. End Caps Sold In Pairs Only (Male & Female) Protects Cables and Hoses Up to 1.35" Outside Dia. Patented T-Connectors All-Weather Polyurethane Construction Patented 5-Bar Tread Surface for Maximum Traction
Description
Use 4-CHANNEL HEAVY DUTY Linebacker® END CAPS to close off cable protectors that guard hoses and cables up to 1.35" tall and 1.85" wide. End Caps Sold In Pairs Only (Male & Female) Protects Cables and Hoses Up to 1.35" Outside Dia. Patented T-Connectors All-Weather Polyurethane Construction Patented 5-Bar Tread Surface for Maximum Traction

Suppliers

Company
Product
Description
Supplier Links
End Caps, 4-Channel Linebacker® Cable Protector for 1.35
Broomfield, CO, United States
End Caps, 4-Channel Linebacker® Cable Protector for 1.35" Lines - CPEC4X125-O
CPEC4X125-O
End Caps, 4-Channel Linebacker® Cable Protector for 1.35" Lines - CPEC4X125-O CPEC4X125-O
Use 4-CHANNEL HEAVY DUTY Linebacker® END CAPS to close off cable protectors that guard hoses and cables up to 1.35" tall and 1.85" wide. End Caps Sold In Pairs Only (Male & Female) Protects Cables and Hoses Up to 1.35" Outside Dia. Patented T-Connectors All-Weather Polyurethane Construction Patented 5-Bar Tread Surface for Maximum Traction

Use 4-CHANNEL HEAVY DUTY Linebacker® END CAPS to close off cable protectors that guard hoses and cables up to 1.35" tall and 1.85" wide.

  • End Caps Sold In Pairs Only (Male & Female)
  • Protects Cables and Hoses Up to 1.35" Outside Dia.
  • Patented T-Connectors
  • All-Weather Polyurethane Construction
  • Patented 5-Bar Tread Surface for Maximum Traction
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number CPEC4X125-O
Product Name End Caps, 4-Channel Linebacker® Cable Protector for 1.35" Lines - CPEC4X125-O
Load Capacity 20150 lbs (9138 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
90 Degree Right Turn for FL1X1.5, 1-Channel Fastlane® Drop-Over Cable Protector, Yellow - FL90RT1X1.5-Y - FL90RT1X1.5-Y - Checkers
Specs
Load Capacity 1050 lbs (476 kg)
Length 11.75 inch (298 mm)
Number of Channels 1
View Details