Checkers 45 Degree Left Turn for CP3X225-Y/O, 3-Channel Linebacker® Cable Protector - CPT3X225-L-Y/O CPT3X225-L-Y/O

Description
Use the 3-Channel Heavy Duty Linebacker® Left Turn with Linebacker®® 3-CHANNEL CABLE PROTECTOR with hinged lid. Provides a safe crossing for vehicles and pedestrian traffic while protecting valuable electrical cables and hose lines from damage in extreme weather conditions and work environments. Modular interlocking design is ideal for use in oil and gas applications, mining, military, and other industrial environments with heavy trucks and forklifts. Creates a 45 degree left turn Protects cables and hoses up to 2.25" outside diameter Patented T-Connectors to extend to any length Reinforced hinged lid for easy cable placement All-weather polyurethane construction Patented 5-bar tread surface for maximum traction Easy to transport, setup, disassemble, and store
Description
Use the 3-Channel Heavy Duty Linebacker® Left Turn with Linebacker®® 3-CHANNEL CABLE PROTECTOR with hinged lid. Provides a safe crossing for vehicles and pedestrian traffic while protecting valuable electrical cables and hose lines from damage in extreme weather conditions and work environments. Modular interlocking design is ideal for use in oil and gas applications, mining, military, and other industrial environments with heavy trucks and forklifts. Creates a 45 degree left turn Protects cables and hoses up to 2.25" outside diameter Patented T-Connectors to extend to any length Reinforced hinged lid for easy cable placement All-weather polyurethane construction Patented 5-bar tread surface for maximum traction Easy to transport, setup, disassemble, and store

Suppliers

Company
Product
Description
Supplier Links
45 Degree Left Turn for CP3X225-Y/O, 3-Channel Linebacker® Cable Protector - CPT3X225-L-Y/O - CPT3X225-L-Y/O - Checkers
Broomfield, CO, United States
45 Degree Left Turn for CP3X225-Y/O, 3-Channel Linebacker® Cable Protector - CPT3X225-L-Y/O
CPT3X225-L-Y/O
45 Degree Left Turn for CP3X225-Y/O, 3-Channel Linebacker® Cable Protector - CPT3X225-L-Y/O CPT3X225-L-Y/O
Use the 3-Channel Heavy Duty Linebacker® Left Turn with Linebacker®® 3-CHANNEL CABLE PROTECTOR with hinged lid. Provides a safe crossing for vehicles and pedestrian traffic while protecting valuable electrical cables and hose lines from damage in extreme weather conditions and work environments. Modular interlocking design is ideal for use in oil and gas applications, mining, military, and other industrial environments with heavy trucks and forklifts. Creates a 45 degree left turn Protects cables and hoses up to 2.25" outside diameter Patented T-Connectors to extend to any length Reinforced hinged lid for easy cable placement All-weather polyurethane construction Patented 5-bar tread surface for maximum traction Easy to transport, setup, disassemble, and store

Use the 3-Channel Heavy Duty Linebacker® Left Turn with Linebacker®® 3-CHANNEL CABLE PROTECTOR with hinged lid. Provides a safe crossing for vehicles and pedestrian traffic while protecting valuable electrical cables and hose lines from damage in extreme weather conditions and work environments. Modular interlocking design is ideal for use in oil and gas applications, mining, military, and other industrial environments with heavy trucks and forklifts.

  • Creates a 45 degree left turn
  • Protects cables and hoses up to 2.25" outside diameter
  • Patented T-Connectors to extend to any length
  • Reinforced hinged lid for easy cable placement
  • All-weather polyurethane construction
  • Patented 5-bar tread surface for maximum traction
  • Easy to transport, setup, disassemble, and store
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number CPT3X225-L-Y/O
Product Name 45 Degree Left Turn for CP3X225-Y/O, 3-Channel Linebacker® Cable Protector - CPT3X225-L-Y/O
Load Capacity 14210 lbs (6444 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
1-Channel Drop Over Linebacker® Cable Protector for 1.25
Specs
Load Capacity 8500 lbs (3855 kg)
Length 38.25 inch (972 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details