Checkers 1-Channel Drop Over Linebacker® Cable Protector for 1.25" Lines, Orange - CP1X125-GP-DO-O CP1X125-GP-DO-O

Description
Whether you're working with heavy-duty, high load-bearing operations or in a lighter-duty, more general-purpose setting, you may occasionally need to easily deploy a system on short notice. Linebacker's 1-Channel Drop Over Cable Protector is up to the task. Intended to protect cables and hoses with a diameter of up to 1.25'', it's built of durable, all-weather polyurethane and features patented T-Connectors allowing it to extend to any length when combined with other Linebacker protectors. It's also designed to be lightweight, easy to store and easy to transport and setup. It's quick, it's effective and it's easy to use. Made In USA. Protects cables and hoses up to 1.25" outside dia. Patented T-Connectors to extend to any length Drop-over model All-weather polyurethane construction Modular interlocking design is lightweight and easy to transport, setup, disassemble, and store Quick solution to protect single runs of cable and hose lines
Description
Whether you're working with heavy-duty, high load-bearing operations or in a lighter-duty, more general-purpose setting, you may occasionally need to easily deploy a system on short notice. Linebacker's 1-Channel Drop Over Cable Protector is up to the task. Intended to protect cables and hoses with a diameter of up to 1.25'', it's built of durable, all-weather polyurethane and features patented T-Connectors allowing it to extend to any length when combined with other Linebacker protectors. It's also designed to be lightweight, easy to store and easy to transport and setup. It's quick, it's effective and it's easy to use. Made In USA. Protects cables and hoses up to 1.25" outside dia. Patented T-Connectors to extend to any length Drop-over model All-weather polyurethane construction Modular interlocking design is lightweight and easy to transport, setup, disassemble, and store Quick solution to protect single runs of cable and hose lines

Suppliers

Company
Product
Description
Supplier Links
1-Channel Drop Over Linebacker® Cable Protector for 1.25
Broomfield, CO, United States
1-Channel Drop Over Linebacker® Cable Protector for 1.25" Lines, Orange - CP1X125-GP-DO-O
CP1X125-GP-DO-O
1-Channel Drop Over Linebacker® Cable Protector for 1.25" Lines, Orange - CP1X125-GP-DO-O CP1X125-GP-DO-O
Whether you're working with heavy-duty, high load-bearing operations or in a lighter-duty, more general-purpose setting, you may occasionally need to easily deploy a system on short notice. Linebacker's 1-Channel Drop Over Cable Protector is up to the task. Intended to protect cables and hoses with a diameter of up to 1.25'', it's built of durable, all-weather polyurethane and features patented T-Connectors allowing it to extend to any length when combined with other Linebacker protectors. It's also designed to be lightweight, easy to store and easy to transport and setup. It's quick, it's effective and it's easy to use. Made In USA. Protects cables and hoses up to 1.25" outside dia. Patented T-Connectors to extend to any length Drop-over model All-weather polyurethane construction Modular interlocking design is lightweight and easy to transport, setup, disassemble, and store Quick solution to protect single runs of cable and hose lines

Whether you're working with heavy-duty, high load-bearing operations or in a lighter-duty, more general-purpose setting, you may occasionally need to easily deploy a system on short notice. Linebacker's 1-Channel Drop Over Cable Protector is up to the task. Intended to protect cables and hoses with a diameter of up to 1.25'', it's built of durable, all-weather polyurethane and features patented T-Connectors allowing it to extend to any length when combined with other Linebacker protectors. It's also designed to be lightweight, easy to store and easy to transport and setup. It's quick, it's effective and it's easy to use.
Made In USA.

  • Protects cables and hoses up to 1.25" outside dia.
  • Patented T-Connectors to extend to any length
  • Drop-over model
  • All-weather polyurethane construction
  • Modular interlocking design is lightweight and easy to transport, setup, disassemble, and store
  • Quick solution to protect single runs of cable and hose lines
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number CP1X125-GP-DO-O
Product Name 1-Channel Drop Over Linebacker® Cable Protector for 1.25" Lines, Orange - CP1X125-GP-DO-O
Load Capacity 8500 lbs (3855 kg)
Unlock Full Specs
to access all available technical data

Similar Products

1-Channel Drop-Over Linebacker® Cable Protector for 2.25
Specs
Load Capacity 11700 lbs (5306 kg)
Length 38.5 inch (978 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details