Checkers 1-Channel Drop-Over Linebacker® Cable Protector for 2.25" Lines, Orange - CP1X225-GP-DO-O CP1X225-GP-DO-O

Description
Sometimes, you don't need an entire set of protectors. You just need a quick way to ensure that people don't trip over your hoses or damage your cables. And that's where Linebacker comes in. These drop-over cable protectors are constructed of all-weather polyurethane, designed to be durable, lightweight, and easy to transport, setup, disassemble and store. Intended to protect cables and hoses with a diameter of up to 2.25'', this protector is suited for both heavy-duty, high load-bearing operations as well as general-purpose use cases. And with its patented T-Connectors, it's capable of extending to any length, so your cables are covered no matter how far they go. Made In USA. Protects cables and hoses up to 2.25" outside dia. Patented T-Connectors to extend to any length Drop-over model All-weather polyurethane construction Modular interlocking design is lightweight and easy to transport, setup, disassemble, and store Quick solution to protect single runs of cable and hose lines
Description
Sometimes, you don't need an entire set of protectors. You just need a quick way to ensure that people don't trip over your hoses or damage your cables. And that's where Linebacker comes in. These drop-over cable protectors are constructed of all-weather polyurethane, designed to be durable, lightweight, and easy to transport, setup, disassemble and store. Intended to protect cables and hoses with a diameter of up to 2.25'', this protector is suited for both heavy-duty, high load-bearing operations as well as general-purpose use cases. And with its patented T-Connectors, it's capable of extending to any length, so your cables are covered no matter how far they go. Made In USA. Protects cables and hoses up to 2.25" outside dia. Patented T-Connectors to extend to any length Drop-over model All-weather polyurethane construction Modular interlocking design is lightweight and easy to transport, setup, disassemble, and store Quick solution to protect single runs of cable and hose lines

Suppliers

Company
Product
Description
Supplier Links
1-Channel Drop-Over Linebacker® Cable Protector for 2.25
Broomfield, CO, United States
1-Channel Drop-Over Linebacker® Cable Protector for 2.25" Lines, Orange - CP1X225-GP-DO-O
CP1X225-GP-DO-O
1-Channel Drop-Over Linebacker® Cable Protector for 2.25" Lines, Orange - CP1X225-GP-DO-O CP1X225-GP-DO-O
Sometimes, you don't need an entire set of protectors. You just need a quick way to ensure that people don't trip over your hoses or damage your cables. And that's where Linebacker comes in. These drop-over cable protectors are constructed of all-weather polyurethane, designed to be durable, lightweight, and easy to transport, setup, disassemble and store. Intended to protect cables and hoses with a diameter of up to 2.25'', this protector is suited for both heavy-duty, high load-bearing operations as well as general-purpose use cases. And with its patented T-Connectors, it's capable of extending to any length, so your cables are covered no matter how far they go. Made In USA. Protects cables and hoses up to 2.25" outside dia. Patented T-Connectors to extend to any length Drop-over model All-weather polyurethane construction Modular interlocking design is lightweight and easy to transport, setup, disassemble, and store Quick solution to protect single runs of cable and hose lines

Sometimes, you don't need an entire set of protectors. You just need a quick way to ensure that people don't trip over your hoses or damage your cables. And that's where Linebacker comes in. These drop-over cable protectors are constructed of all-weather polyurethane, designed to be durable, lightweight, and easy to transport, setup, disassemble and store. Intended to protect cables and hoses with a diameter of up to 2.25'', this protector is suited for both heavy-duty, high load-bearing operations as well as general-purpose use cases. And with its patented T-Connectors, it's capable of extending to any length, so your cables are covered no matter how far they go.
Made In USA.

  • Protects cables and hoses up to 2.25" outside dia.
  • Patented T-Connectors to extend to any length
  • Drop-over model
  • All-weather polyurethane construction
  • Modular interlocking design is lightweight and easy to transport, setup, disassemble, and store
  • Quick solution to protect single runs of cable and hose lines
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number CP1X225-GP-DO-O
Product Name 1-Channel Drop-Over Linebacker® Cable Protector for 2.25" Lines, Orange - CP1X225-GP-DO-O
Load Capacity 11700 lbs (5306 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
90 Degree Left Turn for FL1X1.5, 1-Channel Fastlane® Drop-Over Cable Protector, Orange - FL90LT1X1.5-O - FL90LT1X1.5-O - Checkers
Specs
Load Capacity 1050 lbs (476 kg)
Length 11.75 inch (298 mm)
Number of Channels 1
View Details