Checkers 12 Mat Pack, 4' x 8' AlturnaMAT® MatPak Ground Protection Mats, 120 Ton Load Capacity, Clear - CMCP4 CMCP4

Description
AlturnaMAT® is a high load capacity mat boasting an aggressive diamond plate tread design and a high load capacity ideal for use over soft or sensitive ground conditions in the construction, civil engineering, groundwork, and events industries. These rugged mats are made of 0.5in. (12.7 mm) thick polyethylene making them virtually indestructible. AlturnaMATS® can withstand loads of up to 120 tons*, and its flexible construction means that these mats will follow the contours of the ground to deliver a highly effective access solution over undulating or sloping ground conditions. Weighing just 86 lbs (39 kg) at its maximum size and just 21.4 lbs (9.7 kg) at its smallest, AlturnaMATS® can be easily deployed and maneuvered without any special equipment with the added optional convenience of strategically positioned hand holes. In addition, Clear mats are ideal for grass surfaces, as they allow UV light to penetrate the mat reaching the roots of the grass to help keep photosynthesis active longer. The transparent design also keeps the mat cooler in hot climates, which will prevent the mat from burning the grass underneath. AlturnaMATS® can be connected together using our Turn-A-Links connectors to create a secure trackway or work pad. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%. *MatPaks include twelve mats, a metal storage rack, 20 single Turn-A-Links, and two ratchet straps. Made In USA. 100% recycled high-density polyethylene (HDPE) Diamond cleat tread surface provides impressive grip Optional hand holes for easy manoeuvrability Supports loads up to 120 tons* Available in black or clear Contours to different ground conditions due to its flexible design Low-profile VersaMat® surface also available Mats can be locked together with Turn-A-Links forming a continuous roadway or workable platform Limited Lifetime Warranty
Description
AlturnaMAT® is a high load capacity mat boasting an aggressive diamond plate tread design and a high load capacity ideal for use over soft or sensitive ground conditions in the construction, civil engineering, groundwork, and events industries. These rugged mats are made of 0.5in. (12.7 mm) thick polyethylene making them virtually indestructible. AlturnaMATS® can withstand loads of up to 120 tons*, and its flexible construction means that these mats will follow the contours of the ground to deliver a highly effective access solution over undulating or sloping ground conditions. Weighing just 86 lbs (39 kg) at its maximum size and just 21.4 lbs (9.7 kg) at its smallest, AlturnaMATS® can be easily deployed and maneuvered without any special equipment with the added optional convenience of strategically positioned hand holes. In addition, Clear mats are ideal for grass surfaces, as they allow UV light to penetrate the mat reaching the roots of the grass to help keep photosynthesis active longer. The transparent design also keeps the mat cooler in hot climates, which will prevent the mat from burning the grass underneath. AlturnaMATS® can be connected together using our Turn-A-Links connectors to create a secure trackway or work pad. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%. *MatPaks include twelve mats, a metal storage rack, 20 single Turn-A-Links, and two ratchet straps. Made In USA. 100% recycled high-density polyethylene (HDPE) Diamond cleat tread surface provides impressive grip Optional hand holes for easy manoeuvrability Supports loads up to 120 tons* Available in black or clear Contours to different ground conditions due to its flexible design Low-profile VersaMat® surface also available Mats can be locked together with Turn-A-Links forming a continuous roadway or workable platform Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
12 Mat Pack, 4' x 8' AlturnaMAT® MatPak Ground Protection Mats, 120 Ton Load Capacity, Clear - CMCP4 - CMCP4 - Checkers
Broomfield, CO, United States
12 Mat Pack, 4' x 8' AlturnaMAT® MatPak Ground Protection Mats, 120 Ton Load Capacity, Clear - CMCP4
CMCP4
12 Mat Pack, 4' x 8' AlturnaMAT® MatPak Ground Protection Mats, 120 Ton Load Capacity, Clear - CMCP4 CMCP4
AlturnaMAT® is a high load capacity mat boasting an aggressive diamond plate tread design and a high load capacity ideal for use over soft or sensitive ground conditions in the construction, civil engineering, groundwork, and events industries. These rugged mats are made of 0.5in. (12.7 mm) thick polyethylene making them virtually indestructible. AlturnaMATS® can withstand loads of up to 120 tons*, and its flexible construction means that these mats will follow the contours of the ground to deliver a highly effective access solution over undulating or sloping ground conditions. Weighing just 86 lbs (39 kg) at its maximum size and just 21.4 lbs (9.7 kg) at its smallest, AlturnaMATS® can be easily deployed and maneuvered without any special equipment with the added optional convenience of strategically positioned hand holes. In addition, Clear mats are ideal for grass surfaces, as they allow UV light to penetrate the mat reaching the roots of the grass to help keep photosynthesis active longer. The transparent design also keeps the mat cooler in hot climates, which will prevent the mat from burning the grass underneath. AlturnaMATS® can be connected together using our Turn-A-Links connectors to create a secure trackway or work pad. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%. *MatPaks include twelve mats, a metal storage rack, 20 single Turn-A-Links, and two ratchet straps. Made In USA. 100% recycled high-density polyethylene (HDPE) Diamond cleat tread surface provides impressive grip Optional hand holes for easy manoeuvrability Supports loads up to 120 tons* Available in black or clear Contours to different ground conditions due to its flexible design Low-profile VersaMat® surface also available Mats can be locked together with Turn-A-Links forming a continuous roadway or workable platform Limited Lifetime Warranty

AlturnaMAT® is a high load capacity mat boasting an aggressive diamond plate tread design and a high load capacity ideal for use over soft or sensitive ground conditions in the construction, civil engineering, groundwork, and events industries. These rugged mats are made of 0.5in. (12.7 mm) thick polyethylene making them virtually indestructible. AlturnaMATS® can withstand loads of up to 120 tons*, and its flexible construction means that these mats will follow the contours of the ground to deliver a highly effective access solution over undulating or sloping ground conditions. Weighing just 86 lbs (39 kg) at its maximum size and just 21.4 lbs (9.7 kg) at its smallest, AlturnaMATS® can be easily deployed and maneuvered without any special equipment with the added optional convenience of strategically positioned hand holes. In addition, Clear mats are ideal for grass surfaces, as they allow UV light to penetrate the mat reaching the roots of the grass to help keep photosynthesis active longer. The transparent design also keeps the mat cooler in hot climates, which will prevent the mat from burning the grass underneath. AlturnaMATS® can be connected together using our Turn-A-Links connectors to create a secure trackway or work pad.

*Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%.

*MatPaks include twelve mats, a metal storage rack, 20 single Turn-A-Links, and two ratchet straps.
Made In USA.

  • 100% recycled high-density polyethylene (HDPE)
  • Diamond cleat tread surface provides impressive grip
  • Optional hand holes for easy manoeuvrability
  • Supports loads up to 120 tons*
  • Available in black or clear
  • Contours to different ground conditions due to its flexible design
  • Low-profile VersaMat® surface also available
  • Mats can be locked together with Turn-A-Links forming a continuous roadway or workable platform
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Checkers
Product Category Ground Protection Mats and Portable Roadway
Product Number CMCP4
Product Name 12 Mat Pack, 4' x 8' AlturnaMAT® MatPak Ground Protection Mats, 120 Ton Load Capacity, Clear - CMCP4
Color Clear
Length 8 ft (24.38 dm)
Width 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products