Checkers 4' x 8' Ground Protection Mat, 120 Ton Load Capacity, Black, HDPE, LibertyMat/EuroMat® - LIB48 LIB48

Description
LibertyMat/EuroMat® is a market-leading medium-duty ground protection mat designed as an ideal manhandle-able solution in a wide range of applications including temporary roadways, work pads, depot storage areas, or as pedestrian access. Thanks to its flexible design, the mat is able to follow the contours of undulating or sloping ground conditions. LibertyMat/EuroMat® is light in weight and at just 77 lbs (35 kg) it can easily be deployed by a two-person team, making LibertyMat/EuroMat® fast and easy to install. LibertyMat/EuroMat® also has strategically positioned hand holes for use ease of handling. The mat features our unique Chevron Traction® surface design providing optimal grip and improved forward motion of vehicles. LibertyMat/EuroMat® has a range of connector options available to suit any ground conditions including 4-way connectors, flex connectors and fast fit connectors for quicker installations. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%. 100% recycled high-density polyethylene (HDPE) Load bearing capacity up to 80 tons* Unique Chevron Traction® surface for maximum grip Low profile surface option for pedestrian walkways and outdoor events Fast and easy to install Man-deployable thanks to its lightweight design Hand holes for easy maneuverability Molds to uneven or undulating ground conditions due to its flexible design Various connector options available depending on the requirement Textured finish Made in the USA
Description
LibertyMat/EuroMat® is a market-leading medium-duty ground protection mat designed as an ideal manhandle-able solution in a wide range of applications including temporary roadways, work pads, depot storage areas, or as pedestrian access. Thanks to its flexible design, the mat is able to follow the contours of undulating or sloping ground conditions. LibertyMat/EuroMat® is light in weight and at just 77 lbs (35 kg) it can easily be deployed by a two-person team, making LibertyMat/EuroMat® fast and easy to install. LibertyMat/EuroMat® also has strategically positioned hand holes for use ease of handling. The mat features our unique Chevron Traction® surface design providing optimal grip and improved forward motion of vehicles. LibertyMat/EuroMat® has a range of connector options available to suit any ground conditions including 4-way connectors, flex connectors and fast fit connectors for quicker installations. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%. 100% recycled high-density polyethylene (HDPE) Load bearing capacity up to 80 tons* Unique Chevron Traction® surface for maximum grip Low profile surface option for pedestrian walkways and outdoor events Fast and easy to install Man-deployable thanks to its lightweight design Hand holes for easy maneuverability Molds to uneven or undulating ground conditions due to its flexible design Various connector options available depending on the requirement Textured finish Made in the USA

Suppliers

Company
Product
Description
Supplier Links
4' x 8' Ground Protection Mat, 120 Ton Load Capacity, Black, HDPE, LibertyMat/EuroMat® - LIB48 - LIB48 - Checkers
Broomfield, CO, United States
4' x 8' Ground Protection Mat, 120 Ton Load Capacity, Black, HDPE, LibertyMat/EuroMat® - LIB48
LIB48
4' x 8' Ground Protection Mat, 120 Ton Load Capacity, Black, HDPE, LibertyMat/EuroMat® - LIB48 LIB48
LibertyMat/EuroMat® is a market-leading medium-duty ground protection mat designed as an ideal manhandle-able solution in a wide range of applications including temporary roadways, work pads, depot storage areas, or as pedestrian access. Thanks to its flexible design, the mat is able to follow the contours of undulating or sloping ground conditions. LibertyMat/EuroMat® is light in weight and at just 77 lbs (35 kg) it can easily be deployed by a two-person team, making LibertyMat/EuroMat® fast and easy to install. LibertyMat/EuroMat® also has strategically positioned hand holes for use ease of handling. The mat features our unique Chevron Traction® surface design providing optimal grip and improved forward motion of vehicles. LibertyMat/EuroMat® has a range of connector options available to suit any ground conditions including 4-way connectors, flex connectors and fast fit connectors for quicker installations. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%. 100% recycled high-density polyethylene (HDPE) Load bearing capacity up to 80 tons* Unique Chevron Traction® surface for maximum grip Low profile surface option for pedestrian walkways and outdoor events Fast and easy to install Man-deployable thanks to its lightweight design Hand holes for easy maneuverability Molds to uneven or undulating ground conditions due to its flexible design Various connector options available depending on the requirement Textured finish Made in the USA

LibertyMat/EuroMat® is a market-leading medium-duty ground protection mat designed as an ideal manhandle-able solution in a wide range of applications including temporary roadways, work pads, depot storage areas, or as pedestrian access. Thanks to its flexible design, the mat is able to follow the contours of undulating or sloping ground conditions. LibertyMat/EuroMat® is light in weight and at just 77 lbs (35 kg) it can easily be deployed by a two-person team, making LibertyMat/EuroMat® fast and easy to install. LibertyMat/EuroMat® also has strategically positioned hand holes for use ease of handling. The mat features our unique Chevron Traction® surface design providing optimal grip and improved forward motion of vehicles. LibertyMat/EuroMat® has a range of connector options available to suit any ground conditions including 4-way connectors, flex connectors and fast fit connectors for quicker installations. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%.

  • 100% recycled high-density polyethylene (HDPE)
  • Load bearing capacity up to 80 tons*
  • Unique Chevron Traction® surface for maximum grip
  • Low profile surface option for pedestrian walkways and outdoor events
  • Fast and easy to install
  • Man-deployable thanks to its lightweight design
  • Hand holes for easy maneuverability
  • Molds to uneven or undulating ground conditions due to its flexible design
  • Various connector options available depending on the requirement
  • Textured finish
  • Made in the USA
Supplier's Site

Technical Specifications

  Checkers
Product Category Ground Protection Mats and Portable Roadway
Product Number LIB48
Product Name 4' x 8' Ground Protection Mat, 120 Ton Load Capacity, Black, HDPE, LibertyMat/EuroMat® - LIB48
Color Black; Black
Length 8 ft (24.38 dm)
Width 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

30
Specs
Color Black; Black
Length 2.5 ft (7.62 dm)
Width 2.5 ft (7.62 dm)
View Details
36
Specs
Color Black; Black
Length 3 ft (9.14 dm)
Width 3 ft (9.14 dm)
View Details
22
Specs
Color Tan
Length 6 ft (18.29 dm)
Width 1.83 ft (5.59 dm)
View Details