Checkers TrakMat® Ground Protection Mat Green (44" x 96") TM4496-G

Description
TrakMat® ground protection has a load bearing capacity of up to 90 tons*. It is designed to allow large vehicles to easily traverse over grass, sidewalks, driveways and more without causing damage. TrakMat® prevents vehicles from getting stuck in muddy, wet, and unstable ground conditions and is ideal for use within construction, landscaping, utilities, events and leisure industries. TrakMat® has a flexible construction allowing the mats to contour along undulating or sloping ground conditions, preventing rutting or damage to turf. TrakMat® features a unique power cylinder tread surface to improve grip and forward motion of vehicles, with connector points on each corner, we can provide two or four-way tough urethane connectors and stay-put u-stakes to prevent mats from moving creating a firm trackway or work pad. The mat can easily be deployed by a two-person team due to its lightweight design. TrakMat® ground protection also features 2 hand holes along each long edge to ensure ease of handling. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%. Manufactured from 100% recycled High Density Polyethylene (HDPE) Power cylinder tread surface provides impressive grip Hand holes for easy maneuverability Supports loads up to 90 tons* Available in black or green Smooth surface available Connector options available Man deployable Molds to the ground due to its flexible construction Six-year limited warranty
Description
TrakMat® ground protection has a load bearing capacity of up to 90 tons*. It is designed to allow large vehicles to easily traverse over grass, sidewalks, driveways and more without causing damage. TrakMat® prevents vehicles from getting stuck in muddy, wet, and unstable ground conditions and is ideal for use within construction, landscaping, utilities, events and leisure industries. TrakMat® has a flexible construction allowing the mats to contour along undulating or sloping ground conditions, preventing rutting or damage to turf. TrakMat® features a unique power cylinder tread surface to improve grip and forward motion of vehicles, with connector points on each corner, we can provide two or four-way tough urethane connectors and stay-put u-stakes to prevent mats from moving creating a firm trackway or work pad. The mat can easily be deployed by a two-person team due to its lightweight design. TrakMat® ground protection also features 2 hand holes along each long edge to ensure ease of handling. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%. Manufactured from 100% recycled High Density Polyethylene (HDPE) Power cylinder tread surface provides impressive grip Hand holes for easy maneuverability Supports loads up to 90 tons* Available in black or green Smooth surface available Connector options available Man deployable Molds to the ground due to its flexible construction Six-year limited warranty

Suppliers

Company
Product
Description
Supplier Links
TrakMat® Ground Protection Mat Green (44
Broomfield, CO, United States
TrakMat® Ground Protection Mat Green (44" x 96")
TM4496-G
TrakMat® Ground Protection Mat Green (44" x 96") TM4496-G
TrakMat® ground protection has a load bearing capacity of up to 90 tons*. It is designed to allow large vehicles to easily traverse over grass, sidewalks, driveways and more without causing damage. TrakMat® prevents vehicles from getting stuck in muddy, wet, and unstable ground conditions and is ideal for use within construction, landscaping, utilities, events and leisure industries. TrakMat® has a flexible construction allowing the mats to contour along undulating or sloping ground conditions, preventing rutting or damage to turf. TrakMat® features a unique power cylinder tread surface to improve grip and forward motion of vehicles, with connector points on each corner, we can provide two or four-way tough urethane connectors and stay-put u-stakes to prevent mats from moving creating a firm trackway or work pad. The mat can easily be deployed by a two-person team due to its lightweight design. TrakMat® ground protection also features 2 hand holes along each long edge to ensure ease of handling. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%. Manufactured from 100% recycled High Density Polyethylene (HDPE) Power cylinder tread surface provides impressive grip Hand holes for easy maneuverability Supports loads up to 90 tons* Available in black or green Smooth surface available Connector options available Man deployable Molds to the ground due to its flexible construction Six-year limited warranty

TrakMat® ground protection has a load bearing capacity of up to 90 tons*. It is designed to allow large vehicles to easily traverse over grass, sidewalks, driveways and more without causing damage. TrakMat® prevents vehicles from getting stuck in muddy, wet, and unstable ground conditions and is ideal for use within construction, landscaping, utilities, events and leisure industries. TrakMat® has a flexible construction allowing the mats to contour along undulating or sloping ground conditions, preventing rutting or damage to turf. TrakMat® features a unique power cylinder tread surface to improve grip and forward motion of vehicles, with connector points on each corner, we can provide two or four-way tough urethane connectors and stay-put u-stakes to prevent mats from moving creating a firm trackway or work pad. The mat can easily be deployed by a two-person team due to its lightweight design. TrakMat® ground protection also features 2 hand holes along each long edge to ensure ease of handling. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%.

  • Manufactured from 100% recycled High Density Polyethylene (HDPE)
  • Power cylinder tread surface provides impressive grip
  • Hand holes for easy maneuverability
  • Supports loads up to 90 tons*
  • Available in black or green
  • Smooth surface available
  • Connector options available
  • Man deployable
  • Molds to the ground due to its flexible construction
  • Six-year limited warranty
Supplier's Site

Technical Specifications

  Checkers
Product Category Ground Protection Mats and Portable Roadway
Product Number TM4496-G
Product Name TrakMat® Ground Protection Mat Green (44" x 96")
Color Green; Green
Length 8 ft (24.38 dm)
Width 3.67 ft (11.18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

30
Specs
Color Black; Black
Length 2.5 ft (7.62 dm)
Width 2.5 ft (7.62 dm)
View Details
24
Specs
Color Black; Black
Length 2 ft (6.1 dm)
Width 2 ft (6.1 dm)
View Details
TrakMat® Ground Protection Mat Black (44
Specs
Color Black; Black
Length 8 ft (24.38 dm)
Width 3.67 ft (11.18 dm)
View Details
2' x 8' VersaMAT® Ground Protection Mat, One Smooth Side, 120 Ton Capacity, Black - VM28S1 - VM28S1 - Checkers
Specs
Color Black; Black
Length 8 ft (24.38 dm)
Width 4 ft (12.19 dm)
View Details