Checkers 1-Channel Yellow Jacket® Extreme Heavy-Duty Cable Protector for 5" Lines - YJ1-500-Y/B YJ1-500-Y/B

Description
Yellow Jacket® 1-channel cable protector with hinged lid protect valuable large electrical cables and hose lines that are up to 5 inches tall from damage while providing a safe crossing in high volume traffic areas. The modular interlocking design is ideal for extremely heavy duty industrial areas. The "Original" cable protector Protects cables and hoses with up to 5.0" outside dia. Dog bone connectors to extend to any desired length Thick lid and base allow for high volume of traffic Hinged lid for easy cable placement Modular interlocking design
Description
Yellow Jacket® 1-channel cable protector with hinged lid protect valuable large electrical cables and hose lines that are up to 5 inches tall from damage while providing a safe crossing in high volume traffic areas. The modular interlocking design is ideal for extremely heavy duty industrial areas. The "Original" cable protector Protects cables and hoses with up to 5.0" outside dia. Dog bone connectors to extend to any desired length Thick lid and base allow for high volume of traffic Hinged lid for easy cable placement Modular interlocking design

Suppliers

Company
Product
Description
Supplier Links
1-Channel Yellow Jacket® Extreme Heavy-Duty Cable Protector for 5
Broomfield, CO, United States
1-Channel Yellow Jacket® Extreme Heavy-Duty Cable Protector for 5" Lines - YJ1-500-Y/B
YJ1-500-Y/B
1-Channel Yellow Jacket® Extreme Heavy-Duty Cable Protector for 5" Lines - YJ1-500-Y/B YJ1-500-Y/B
Yellow Jacket® 1-channel cable protector with hinged lid protect valuable large electrical cables and hose lines that are up to 5 inches tall from damage while providing a safe crossing in high volume traffic areas. The modular interlocking design is ideal for extremely heavy duty industrial areas. The "Original" cable protector Protects cables and hoses with up to 5.0" outside dia. Dog bone connectors to extend to any desired length Thick lid and base allow for high volume of traffic Hinged lid for easy cable placement Modular interlocking design

Yellow Jacket® 1-channel cable protector with hinged lid protect valuable large electrical cables and hose lines that are up to 5 inches tall from damage while providing a safe crossing in high volume traffic areas. The modular interlocking design is ideal for extremely heavy duty industrial areas.

  • The "Original" cable protector
  • Protects cables and hoses with up to 5.0" outside dia.
  • Dog bone connectors to extend to any desired length
  • Thick lid and base allow for high volume of traffic
  • Hinged lid for easy cable placement
  • Modular interlocking design
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number YJ1-500-Y/B
Product Name 1-Channel Yellow Jacket® Extreme Heavy-Duty Cable Protector for 5" Lines - YJ1-500-Y/B
Load Capacity 9435 lbs (4279 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
90 Degree Left Turn for FL1X1.5, 1-Channel Fastlane® Drop-Over Cable Protector, Orange - FL90LT1X1.5-O - FL90LT1X1.5-O - Checkers
Specs
Load Capacity 1050 lbs (476 kg)
Length 11.75 inch (298 mm)
Number of Channels 1
View Details
DO Lite -  - Yellow Jacket, Inc.
Yellow Jacket, Inc.
View Details