Challenge Electronics Speakers CS20-01P63-02-1

Description
SPEAKER 8OHM 1W 94.5DB
Request a Quote Datasheet
Description
SPEAKER 8OHM 1W 94.5DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS20-01P63-02-1-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 1W 94.5DB

SPEAKER 8OHM 1W 94.5DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS20-01P63-02-1-ND
Product Name Speakers
Resonance Frequency 630 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526988 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
Speakers - 2603-CAC25-02W100-10-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details